SMC International Relay Test Equipment PTE-50-CE / PTE-50-CE Pro

Description
The small, lightweight PTE-50-CE is the ideal instrument to test overcurrent and over/undervoltage protective relays, among many other applications. The reversible 100-VA amplifier can inject up to 50A or 150V with outstanding stability, free of distortions and completely isolated from the power supply. The waveform is synthetized electronically and can generate harmonics from 1st to 7th of the supply's frequency. Various output ranges are available to maintain the 100VA power throughout the entire settings scale. The system features automatic protections against overload and overheating. The 'Pro' version features the PTE-FCN additional voltage source inside the lid. This option can be ordered and self-installed in a few minutes to upgrade any existing PTE-50-CE, and extends the applications range to many more relay types including directional overcurrent, impedance, synchronisation and frequency relays. This equipment is extremely easy to use. You just set the test values (current, voltage, phase angle, frequency) and activate the output. When the relay's operation is detected, the chronometer will display the operation time with a 1-ms resolution. A 'step' function is also available to test the relay across two non-zero values of current, voltage, or phase angle. Although the PTE-50-CE has been designed for fast, efficient in-field testing, it can also be controlled from an external computer running optionally available test software, designed for routine testing and automatic report generation. MAIN APPLICATIONS Overcurrent relays Over / undervoltage relays Power factor relays Ground protections Reclosing relays Distance / impedance / directional relays (Pro) Frequency relays (Pro) Synchronizing relays (Pro) TECHNICAL CHARACTERISTICS Output power: 100 VA Current: up to 50A - voltage: up to 150V Selectable 1st to 7th harmonics Adjustable phase angle: 0 - 359.9º Second voltage (Pro): 30 VA, 0-140V, 0-359.9º, 40-70 Hz 1-ms resolution digital programmable chronometer External synch input RS-232 communications port and BUS-PTE Multi-mode trip detection Software-based adjustment and calibration IP-65 protective case 13.5 kg (Pro: 14.5 kg)
Description
The small, lightweight PTE-50-CE is the ideal instrument to test overcurrent and over/undervoltage protective relays, among many other applications. The reversible 100-VA amplifier can inject up to 50A or 150V with outstanding stability, free of distortions and completely isolated from the power supply. The waveform is synthetized electronically and can generate harmonics from 1st to 7th of the supply's frequency. Various output ranges are available to maintain the 100VA power throughout the entire settings scale. The system features automatic protections against overload and overheating. The 'Pro' version features the PTE-FCN additional voltage source inside the lid. This option can be ordered and self-installed in a few minutes to upgrade any existing PTE-50-CE, and extends the applications range to many more relay types including directional overcurrent, impedance, synchronisation and frequency relays. This equipment is extremely easy to use. You just set the test values (current, voltage, phase angle, frequency) and activate the output. When the relay's operation is detected, the chronometer will display the operation time with a 1-ms resolution. A 'step' function is also available to test the relay across two non-zero values of current, voltage, or phase angle. Although the PTE-50-CE has been designed for fast, efficient in-field testing, it can also be controlled from an external computer running optionally available test software, designed for routine testing and automatic report generation. MAIN APPLICATIONS Overcurrent relays Over / undervoltage relays Power factor relays Ground protections Reclosing relays Distance / impedance / directional relays (Pro) Frequency relays (Pro) Synchronizing relays (Pro) TECHNICAL CHARACTERISTICS Output power: 100 VA Current: up to 50A - voltage: up to 150V Selectable 1st to 7th harmonics Adjustable phase angle: 0 - 359.9º Second voltage (Pro): 30 VA, 0-140V, 0-359.9º, 40-70 Hz 1-ms resolution digital programmable chronometer External synch input RS-232 communications port and BUS-PTE Multi-mode trip detection Software-based adjustment and calibration IP-65 protective case 13.5 kg (Pro: 14.5 kg)

Suppliers

Company
Product
Description
Supplier Links
Relay Test Equipment - PTE-50-CE / PTE-50-CE Pro - SMC International
Collado Villalba, Spain
Relay Test Equipment
PTE-50-CE / PTE-50-CE Pro
Relay Test Equipment PTE-50-CE / PTE-50-CE Pro
The small, lightweight PTE-50-CE is the ideal instrument to test overcurrent and over/undervoltage protective relays, among many other applications. The reversible 100-VA amplifier can inject up to 50A or 150V with outstanding stability, free of distortions and completely isolated from the power supply. The waveform is synthetized electronically and can generate harmonics from 1st to 7th of the supply's frequency. Various output ranges are available to maintain the 100VA power throughout the entire settings scale. The system features automatic protections against overload and overheating. The 'Pro' version features the PTE-FCN additional voltage source inside the lid. This option can be ordered and self-installed in a few minutes to upgrade any existing PTE-50-CE, and extends the applications range to many more relay types including directional overcurrent, impedance, synchronisation and frequency relays. This equipment is extremely easy to use. You just set the test values (current, voltage, phase angle, frequency) and activate the output. When the relay's operation is detected, the chronometer will display the operation time with a 1-ms resolution. A 'step' function is also available to test the relay across two non-zero values of current, voltage, or phase angle. Although the PTE-50-CE has been designed for fast, efficient in-field testing, it can also be controlled from an external computer running optionally available test software, designed for routine testing and automatic report generation. MAIN APPLICATIONS Overcurrent relays Over / undervoltage relays Power factor relays Ground protections Reclosing relays Distance / impedance / directional relays (Pro) Frequency relays (Pro) Synchronizing relays (Pro) TECHNICAL CHARACTERISTICS Output power: 100 VA Current: up to 50A - voltage: up to 150V Selectable 1st to 7th harmonics Adjustable phase angle: 0 - 359.9º Second voltage (Pro): 30 VA, 0-140V, 0-359.9º, 40-70 Hz 1-ms resolution digital programmable chronometer External synch input RS-232 communications port and BUS-PTE Multi-mode trip detection Software-based adjustment and calibration IP-65 protective case 13.5 kg (Pro: 14.5 kg)

The small, lightweight PTE-50-CE is the ideal instrument to test overcurrent and over/undervoltage protective relays, among many other applications.

The reversible 100-VA amplifier can inject up to 50A or 150V with outstanding stability, free of distortions and completely isolated from the power supply. The waveform is synthetized electronically and can generate harmonics from 1st to 7th of the supply's frequency. Various output ranges are available to maintain the 100VA power throughout the entire settings scale. The system features automatic protections against overload and overheating.

The 'Pro' version features the PTE-FCN additional voltage source inside the lid. This option can be ordered and self-installed in a few minutes to upgrade any existing PTE-50-CE, and extends the applications range to many more relay types including directional overcurrent, impedance, synchronisation and frequency relays.

This equipment is extremely easy to use. You just set the test values (current, voltage, phase angle, frequency) and activate the output. When the relay's operation is detected, the chronometer will display the operation time with a 1-ms resolution. A 'step' function is also available to test the relay across two non-zero values of current, voltage, or phase angle.

Although the PTE-50-CE has been designed for fast, efficient in-field testing, it can also be controlled from an external computer running optionally available test software, designed for routine testing and automatic report generation.

MAIN APPLICATIONS

  • Overcurrent relays
  • Over / undervoltage relays
  • Power factor relays
  • Ground protections
  • Reclosing relays
  • Distance / impedance / directional relays (Pro)
  • Frequency relays (Pro)
  • Synchronizing relays (Pro)

TECHNICAL CHARACTERISTICS

  • Output power: 100 VA
  • Current: up to 50A - voltage: up to 150V
  • Selectable 1st to 7th harmonics
  • Adjustable phase angle: 0 - 359.9º
  • Second voltage (Pro): 30 VA, 0-140V, 0-359.9º, 40-70 Hz
  • 1-ms resolution digital programmable chronometer
  • External synch input
  • RS-232 communications port and BUS-PTE
  • Multi-mode trip detection
  • Software-based adjustment and calibration
  • IP-65 protective case
  • 13.5 kg (Pro: 14.5 kg)
Supplier's Site

Technical Specifications

  SMC International
Product Category Relay Test Equipment
Product Number PTE-50-CE / PTE-50-CE Pro
Product Name Relay Test Equipment
Phase SIngle Phase
Test Variable AC
Display Type Digital
Form Factor Mobile
Unlock Full Specs
to access all available technical data

Similar Products

Primary Injection Relay Test Equipment - LET-1000-RD - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Primary Injection Relay Test Equipment - LET-2010-RDM - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Relay Test Equipment - PTE-50-CET - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Primary Injection Relay Test Equipment - LET-4000-RDM - SMC International
Specs
Phase Three Phase
Test Variable DC
Display Type Digital
View Details