SMC International Circuit Breaker Analyzer PME-500-TR

Description
The PME-500-TR represents a breakthrough in the concept of testing, timing and condition-based analysis of medium- and high-voltage circuit breakers and combinations with disconnectors. Ultra-fast, error-free connections to the circuit breaker, and an intuitive, easy to learn graphical touch screen interface with multi-language menus, dramatically reduce the test time while increasing the analysis accuracy. The built-in battery supplies power for 10 hours, eliminating the need for a generator in a shut-down substation, and provides clean, pure DC current for accurate four-wire contact resistance measurement of the three main contacts in a single test. An optional plug-in module allows the integration of motion information like travel, speed, acceleration and contact sweep in the test report. Test results are immediately displayed in tabular and graphical forms, and can be directly output by the built-in thermal printer, saved in flash memory for future reutilization and downloaded later on to a personal computer for archiving and export to various data interchange formats. APPLICATIONS Open- and Close-time measurement in main and auxiliary contacts. Graphical and numerical evaluation of coil currents. Three-phase, 4-wire measurement of contact resistance. Substation's auxiliary DC supply condition evaluation. CHARACTERISTICS 5 time measurement inputs. Programmable test sequences: C, O, C-O, O-C, C-O-C, O-C-O Pure DC injection for contact resistance measurement. Test sequence can also be triggered remotely. Bult-in thermal graphic printer. Non-volatile storage of up to 60 tests. Results can be downloaded to a Windows PC. Built-in rechargeable batteries up to 10-hour autonomy. LCD touch-sensitive control panel with multi-language menus and graphical results display. Test leads & accessories, PC software, transport bag, calibration certificate and user's manual included. Weight: 8 kg.
Description
The PME-500-TR represents a breakthrough in the concept of testing, timing and condition-based analysis of medium- and high-voltage circuit breakers and combinations with disconnectors. Ultra-fast, error-free connections to the circuit breaker, and an intuitive, easy to learn graphical touch screen interface with multi-language menus, dramatically reduce the test time while increasing the analysis accuracy. The built-in battery supplies power for 10 hours, eliminating the need for a generator in a shut-down substation, and provides clean, pure DC current for accurate four-wire contact resistance measurement of the three main contacts in a single test. An optional plug-in module allows the integration of motion information like travel, speed, acceleration and contact sweep in the test report. Test results are immediately displayed in tabular and graphical forms, and can be directly output by the built-in thermal printer, saved in flash memory for future reutilization and downloaded later on to a personal computer for archiving and export to various data interchange formats. APPLICATIONS Open- and Close-time measurement in main and auxiliary contacts. Graphical and numerical evaluation of coil currents. Three-phase, 4-wire measurement of contact resistance. Substation's auxiliary DC supply condition evaluation. CHARACTERISTICS 5 time measurement inputs. Programmable test sequences: C, O, C-O, O-C, C-O-C, O-C-O Pure DC injection for contact resistance measurement. Test sequence can also be triggered remotely. Bult-in thermal graphic printer. Non-volatile storage of up to 60 tests. Results can be downloaded to a Windows PC. Built-in rechargeable batteries up to 10-hour autonomy. LCD touch-sensitive control panel with multi-language menus and graphical results display. Test leads & accessories, PC software, transport bag, calibration certificate and user's manual included. Weight: 8 kg.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker Analyzer - PME-500-TR - SMC International
Collado Villalba, Spain
Circuit Breaker Analyzer
PME-500-TR
Circuit Breaker Analyzer PME-500-TR
The PME-500-TR represents a breakthrough in the concept of testing, timing and condition-based analysis of medium- and high-voltage circuit breakers and combinations with disconnectors. Ultra-fast, error-free connections to the circuit breaker, and an intuitive, easy to learn graphical touch screen interface with multi-language menus, dramatically reduce the test time while increasing the analysis accuracy. The built-in battery supplies power for 10 hours, eliminating the need for a generator in a shut-down substation, and provides clean, pure DC current for accurate four-wire contact resistance measurement of the three main contacts in a single test. An optional plug-in module allows the integration of motion information like travel, speed, acceleration and contact sweep in the test report. Test results are immediately displayed in tabular and graphical forms, and can be directly output by the built-in thermal printer, saved in flash memory for future reutilization and downloaded later on to a personal computer for archiving and export to various data interchange formats. APPLICATIONS Open- and Close-time measurement in main and auxiliary contacts. Graphical and numerical evaluation of coil currents. Three-phase, 4-wire measurement of contact resistance. Substation's auxiliary DC supply condition evaluation. CHARACTERISTICS 5 time measurement inputs. Programmable test sequences: C, O, C-O, O-C, C-O-C, O-C-O Pure DC injection for contact resistance measurement. Test sequence can also be triggered remotely. Bult-in thermal graphic printer. Non-volatile storage of up to 60 tests. Results can be downloaded to a Windows PC. Built-in rechargeable batteries up to 10-hour autonomy. LCD touch-sensitive control panel with multi-language menus and graphical results display. Test leads & accessories, PC software, transport bag, calibration certificate and user's manual included. Weight: 8 kg.

The PME-500-TR represents a breakthrough in the concept of testing, timing and condition-based analysis of medium- and high-voltage circuit breakers and combinations with disconnectors.

Ultra-fast, error-free connections to the circuit breaker, and an intuitive, easy to learn graphical touch screen interface with multi-language menus, dramatically reduce the test time while increasing the analysis accuracy.

The built-in battery supplies power for 10 hours, eliminating the need for a generator in a shut-down substation, and provides clean, pure DC current for accurate four-wire contact resistance measurement of the three main contacts in a single test.

An optional plug-in module allows the integration of motion information like travel, speed, acceleration and contact sweep in the test report.

Test results are immediately displayed in tabular and graphical forms, and can be directly output by the built-in thermal printer, saved in flash memory for future reutilization and downloaded later on to a personal computer for archiving and export to various data interchange formats.

APPLICATIONS

  • Open- and Close-time measurement in main and auxiliary contacts.
  • Graphical and numerical evaluation of coil currents.
  • Three-phase, 4-wire measurement of contact resistance.
  • Substation's auxiliary DC supply condition evaluation.

CHARACTERISTICS

  • 5 time measurement inputs.
  • Programmable test sequences:
    C, O, C-O, O-C, C-O-C, O-C-O
  • Pure DC injection for contact resistance measurement.
  • Test sequence can also be triggered remotely.
  • Bult-in thermal graphic printer.
  • Non-volatile storage of up to 60 tests.
  • Results can be downloaded to a Windows PC.
  • Built-in rechargeable batteries up to 10-hour autonomy.
  • LCD touch-sensitive control panel with multi-language menus and graphical results display.
  • Test leads & accessories, PC software, transport bag, calibration certificate and user's manual included.
  • Weight: 8 kg.
Supplier's Site

Technical Specifications

  SMC International
Product Category Circuit Breaker Test Equipment
Product Number PME-500-TR
Product Name Circuit Breaker Analyzer
Test Variable DC
Display Type Digital
Form Factor Mobile
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Circuit Breaker Test Equipment - EMU-100 - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Miniature Circuit Breaker Test Equipment - EMU-25 - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Miniature Circuit Breaker Test Equipment - SMC-12 - SMC International
Specs
Phase SIngle Phase
Test Variable AC; DC
Display Type Digital
View Details
Miniature Circuit Breaker Test Equipment - EMU-300 - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details