SMC International Miniature Circuit Breaker Test Equipment EMU-100

Description
The EMU-100 is a completely electronic unit. The following gives more details of this testing unit: Complete computer control with its corresponding software and communication board, RS-485. The program has the possibility to control up to 20 units at the same time. The unit generates a digital wave form, from a oscillating quartz and adjust this wave in 1024 point/cycle which insures the exact frequency and very low distortion. The reference amplitude in d.c. and the selection by a DAC of 12 bits, allows a continued feedback, comparing the output level with the reference and activates a signal which controls the power amplifier, to insure a perfect stabilized and accurate output, even though there are variations in the load, power supply, etc. The power module is compact, with forced ventilation and contains an auto power switch which gives the maximum power required in relation to the load. This achieves a very efficient output and low dissipation. The transformer load coupled to the power amplifier, allows an galvanic insulation and perfect joining of this load. Computer control of an external element up to 220V (ex. auxiliary contact). Synchronizes the output wave in phase and/or frequency with respect to external signals (external frequency/phase reference). The unit contains an output overload, thermal, and auxiliary power supply alarms as well as a connector for an d.c. measuring instrument, for easy verification. APPLICATIONS - To test small circuit breakers. - Calibration of shunts and measurement instruments. - To test thermic relays which require a long duration. - Overheating test. CHARACTERISTICS Regulation 0 - 100A a.c. Nominal power: 300VA. Can be connected in parallel. Input for external phase and/or frecuency reference. Computer controlled by serial port RS-485 (adapted to RS-232). Overload, overheating alarm leds. Rack mounting 19" (482 mm). Accuracy: ±1%. Distortion: <1%.
Description
The EMU-100 is a completely electronic unit. The following gives more details of this testing unit: Complete computer control with its corresponding software and communication board, RS-485. The program has the possibility to control up to 20 units at the same time. The unit generates a digital wave form, from a oscillating quartz and adjust this wave in 1024 point/cycle which insures the exact frequency and very low distortion. The reference amplitude in d.c. and the selection by a DAC of 12 bits, allows a continued feedback, comparing the output level with the reference and activates a signal which controls the power amplifier, to insure a perfect stabilized and accurate output, even though there are variations in the load, power supply, etc. The power module is compact, with forced ventilation and contains an auto power switch which gives the maximum power required in relation to the load. This achieves a very efficient output and low dissipation. The transformer load coupled to the power amplifier, allows an galvanic insulation and perfect joining of this load. Computer control of an external element up to 220V (ex. auxiliary contact). Synchronizes the output wave in phase and/or frequency with respect to external signals (external frequency/phase reference). The unit contains an output overload, thermal, and auxiliary power supply alarms as well as a connector for an d.c. measuring instrument, for easy verification. APPLICATIONS - To test small circuit breakers. - Calibration of shunts and measurement instruments. - To test thermic relays which require a long duration. - Overheating test. CHARACTERISTICS Regulation 0 - 100A a.c. Nominal power: 300VA. Can be connected in parallel. Input for external phase and/or frecuency reference. Computer controlled by serial port RS-485 (adapted to RS-232). Overload, overheating alarm leds. Rack mounting 19" (482 mm). Accuracy: ±1%. Distortion: <1%.

Suppliers

Company
Product
Description
Supplier Links
Miniature Circuit Breaker Test Equipment - EMU-100 - SMC International
Collado Villalba, Spain
Miniature Circuit Breaker Test Equipment
EMU-100
Miniature Circuit Breaker Test Equipment EMU-100
The EMU-100 is a completely electronic unit. The following gives more details of this testing unit: Complete computer control with its corresponding software and communication board, RS-485. The program has the possibility to control up to 20 units at the same time. The unit generates a digital wave form, from a oscillating quartz and adjust this wave in 1024 point/cycle which insures the exact frequency and very low distortion. The reference amplitude in d.c. and the selection by a DAC of 12 bits, allows a continued feedback, comparing the output level with the reference and activates a signal which controls the power amplifier, to insure a perfect stabilized and accurate output, even though there are variations in the load, power supply, etc. The power module is compact, with forced ventilation and contains an auto power switch which gives the maximum power required in relation to the load. This achieves a very efficient output and low dissipation. The transformer load coupled to the power amplifier, allows an galvanic insulation and perfect joining of this load. Computer control of an external element up to 220V (ex. auxiliary contact). Synchronizes the output wave in phase and/or frequency with respect to external signals (external frequency/phase reference). The unit contains an output overload, thermal, and auxiliary power supply alarms as well as a connector for an d.c. measuring instrument, for easy verification. APPLICATIONS - To test small circuit breakers. - Calibration of shunts and measurement instruments. - To test thermic relays which require a long duration. - Overheating test. CHARACTERISTICS Regulation 0 - 100A a.c. Nominal power: 300VA. Can be connected in parallel. Input for external phase and/or frecuency reference. Computer controlled by serial port RS-485 (adapted to RS-232). Overload, overheating alarm leds. Rack mounting 19" (482 mm). Accuracy: ±1%. Distortion: <1%.

The EMU-100 is a completely electronic unit. The following gives more details of this testing unit:

  • Complete computer control with its corresponding software and communication board, RS-485. The program has the possibility to control up to 20 units at the same time.
  • The unit generates a digital wave form, from a oscillating quartz and adjust this wave in 1024 point/cycle which insures the exact frequency and very low distortion.
  • The reference amplitude in d.c. and the selection by a DAC of 12 bits, allows a continued feedback, comparing the output level with the reference and activates a signal which controls the power amplifier, to insure a perfect stabilized and accurate output, even though there are variations in the load, power supply, etc.
  • The power module is compact, with forced ventilation and contains an auto power switch which gives the maximum power required in relation to the load. This achieves a very efficient output and low dissipation.
  • The transformer load coupled to the power amplifier, allows an galvanic insulation and perfect joining of this load.
  • Computer control of an external element up to 220V (ex. auxiliary contact).
  • Synchronizes the output wave in phase and/or frequency with respect to external signals (external frequency/phase reference).
  • The unit contains an output overload, thermal, and auxiliary power supply alarms as well as a connector for an d.c. measuring instrument, for easy verification.

APPLICATIONS

  • - To test small circuit breakers.
  • - Calibration of shunts and measurement instruments.
  • - To test thermic relays which require a long duration.
  • - Overheating test.

CHARACTERISTICS

  • Regulation 0 - 100A a.c.
  • Nominal power: 300VA.
  • Can be connected in parallel.
  • Input for external phase and/or frecuency reference.
  • Computer controlled by serial port RS-485 (adapted to RS-232).
  • Overload, overheating alarm leds.
  • Rack mounting 19" (482 mm).
  • Accuracy: ±1%.
  • Distortion: <1%.
Supplier's Site

Technical Specifications

  SMC International
Product Category Circuit Breaker Test Equipment
Product Number EMU-100
Product Name Miniature Circuit Breaker Test Equipment
Phase SIngle Phase
Test Variable AC
Display Type Digital
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Circuit Breaker Test Equipment - EMU-25 - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Miniature Circuit Breaker Test Equipment - EMU-300 - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Circuit Breaker Analyzer - PME-500-TR - SMC International
Specs
Test Variable DC
Display Type Digital
Form Factor Mobile
View Details
Miniature Circuit Breaker Test Equipment - SMC-12 - SMC International
Specs
Phase SIngle Phase
Test Variable AC; DC
Display Type Digital
View Details