SKF/Global Cogged Wedge Wrapped V-Belts XPB Series

Description
Cogged Raw Edge Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Backside fabric: Heavy duty industrial fabric. Features: • High transverse rigidity • High flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO 4184
Description
Cogged Raw Edge Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Backside fabric: Heavy duty industrial fabric. Features: • High transverse rigidity • High flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO 4184

Suppliers

Company
Product
Description
Supplier Links
Cogged Wedge Wrapped V-Belts - XPB Series - SKF/Global
Lansdale, PA, USA
Cogged Wedge Wrapped V-Belts
XPB Series
Cogged Wedge Wrapped V-Belts XPB Series
Cogged Raw Edge Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Backside fabric: Heavy duty industrial fabric. Features: • High transverse rigidity • High flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO 4184

Cogged Raw Edge Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Backside fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity
• High flexibility
• Temperature range from –30 to +75 °C
• Constant length L = L per ISO matching set tolerances.
• Suitable for tropical climates
• Lengths available up to 3500 mm

Applications

SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications.

Standards: ISO 4184

Supplier's Site
Cogged Wedge Wrapped V-Belts - XPB Series - SKF/North America
Lansdale, PA, USA
Cogged Wedge Wrapped V-Belts
XPB Series
Cogged Wedge Wrapped V-Belts XPB Series
Cogged Raw Edge Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Backside fabric: Heavy duty industrial fabric. Features: • High transverse rigidity • High flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO 4184

Cogged Raw Edge Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Backside fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity
• High flexibility
• Temperature range from –30 to +75 °C
• Constant length L = L per ISO matching set tolerances.
• Suitable for tropical climates
• Lengths available up to 3500 mm

Applications

SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications.

Standards: ISO 4184

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts
Product Number XPB Series XPB Series
Product Name Cogged Wedge Wrapped V-Belts Cogged Wedge Wrapped V-Belts
Metric SPB SPB
Belt Length 49.20 to 139.80 inch (1249.68 to 3550.92 mm) 49.20 to 139.80 inch (1249.68 to 3550.92 mm)
Type Single Band Single Band
Unlock Full Specs
to access all available technical data

Similar Products

Raw Edge Cogged V-Belts - BX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 102.99 inch (570.00 to 2616.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 79.92 inch (2030.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB ELAST - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details