Phoenix Manufacturing Inc. V-belt Type A29 / 4L310

Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A29 / 4L310 , 1/2 inch top width, 5/16 inch thick, 31 inches long
Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A29 / 4L310 , 1/2 inch top width, 5/16 inch thick, 31 inches long

Suppliers

Company
Product
Description
Supplier Links
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A29 / 4L310 , 1/2 inch top width, 5/16 inch thick, 31 inches long

Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less
Dual brand type A29 / 4L310 , 1/2 inch top width, 5/16 inch thick, 31 inches long

Supplier's Site

Technical Specifications

  Phoenix Manufacturing Inc.
Product Category V-Belts and V-Ribbed Belts
Product Number V-belt Type A29 / 4L310
Unlock Full Specs
to access all available technical data

Similar Products

Raw Edge Cogged V-Belts - BX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 102.99 inch (570.00 to 2616.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 70.87 inch (1800.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 295mm Pitch Length V-Belt - A 6R12M2L305 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 12.01 inch (305.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Phoenix Manufacturing Inc.
View Details