Reelcraft Industries, Inc. Spring Driven Cable Welding Reel WC7000

Description
Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Reinforced Steel - The robotically welded steel base offers maximum strength and consistent quality. Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Stores cable when not in use, eliminating tangled, kinked welding cables.
Description
Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Reinforced Steel - The robotically welded steel base offers maximum strength and consistent quality. Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Stores cable when not in use, eliminating tangled, kinked welding cables.

Suppliers

Company
Product
Description
Supplier Links
Spring Driven Cable Welding Reel - WC7000 - Reelcraft Industries, Inc.
Columbia City, IN, USA
Spring Driven Cable Welding Reel
WC7000
Spring Driven Cable Welding Reel WC7000
Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Reinforced Steel - The robotically welded steel base offers maximum strength and consistent quality. Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Stores cable when not in use, eliminating tangled, kinked welding cables.

Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring.

  • Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.
  • Reinforced Steel - The robotically welded steel base offers maximum strength and consistent quality.
  • Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life.
  • Stores cable when not in use, eliminating tangled, kinked welding cables.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number WC7000
Product Name Spring Driven Cable Welding Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Cable Welding Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 9119447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.69 inch (424 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Manual or Powered Rewind Hose Reel - 8000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
View Details
Cord Reels with Swing Bracket - L 4545 123 7SB - Reelcraft Industries, Inc.
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details