SKF/North America Rotary Pillow Block SKF-8850

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8850
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8850

Suppliers

Company
Product
Description
Supplier Links
Rotary Pillow Block - SKF-8850 - Reid Supply
Norton Shores, MI, United States
Rotary Pillow Block
SKF-8850
Rotary Pillow Block SKF-8850
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8850

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. SKF-8850

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number SKF-8850
Product Name Rotary Pillow Block
Bearing Type Ball
Shaft Securing Method ConCentra Lock
Shaft Diameter 2.19 inch (55.58 mm)
Load Rating 11900 lbs (5397 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details
1-3/8 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Rexnord AMA5111 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA5111 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.69 inch (42.86 mm)
View Details