SKF/North America Rotary Pillow Block SKF-8815

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8815
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8815

Suppliers

Company
Product
Description
Supplier Links
Rotary Pillow Block - SKF-8815 - Reid Supply
Norton Shores, MI, United States
Rotary Pillow Block
SKF-8815
Rotary Pillow Block SKF-8815
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8815

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. SKF-8815

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number SKF-8815
Product Name Rotary Pillow Block
Bearing Type Ball
Shaft Securing Method ConCentra Lock
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 6900 lbs (3129 kg)
Housing Metal Cast
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
3/4 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details
Rotary Pillow Block - SKF-8805 - Reid Supply
Specs
Bearing Type Ball
Shaft Securing Method ConCentra Lock
Shaft Diameter 1.38 inch (34.92 mm)
View Details