SKF/North America Rotary Pillow Block SKF-8730

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8730
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8730

Suppliers

Company
Product
Description
Supplier Links
Rotary Pillow Block - SKF-8730 - Reid Supply
Norton Shores, MI, United States
Rotary Pillow Block
SKF-8730
Rotary Pillow Block SKF-8730
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8730

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. SKF-8730

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number SKF-8730
Product Name Rotary Pillow Block
Bearing Type Ball
Shaft Securing Method Setscrew; Set Screw Lock
Shaft Diameter 2.69 inch (68.28 mm)
Load Rating 14900 lbs (6757 kg)
Housing Metal Cast
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
2-1/2 in. ID, 10-5/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Rotary Pillow Block - SKF-8825 - Reid Supply
Specs
Bearing Type Ball
Shaft Securing Method ConCentra Lock
Shaft Diameter 2.19 inch (55.58 mm)
View Details