SKF/North America Rotary Pillow Block SKF-8555

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8555
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8555

Suppliers

Company
Product
Description
Supplier Links
Rotary Pillow Block - SKF-8555 - Reid Supply
Norton Shores, MI, United States
Rotary Pillow Block
SKF-8555
Rotary Pillow Block SKF-8555
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8555

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. SKF-8555

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number SKF-8555
Product Name Rotary Pillow Block
Bearing Type Ball
Shaft Securing Method Setscrew; Set Screw Lock
Shaft Diameter 1.19 inch (30.18 mm)
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
5mm Bore, Zinc die cast bearing block, With sintered bronze bearing - A 7Z 4MF2105 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1969 inch (5 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Rotary Pillow Block - SKF-8800 - Reid Supply
Specs
Bearing Type Ball
Shaft Securing Method ConCentra Lock
Shaft Diameter 1.25 inch (31.75 mm)
View Details