SKF-7123 -- BALL TRANSFERS - HEVI-LOAD
SKF/North America
Ball Transfers - Hevi-Load
SKF-7123
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-7123 |
|
Product Name
|
Ball Transfers - Hevi-Load |
|
Maximum Load
|
705.00 lbs (320 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
22.00 to 121.00 lbs (9.98 to 54.88 kg)
Ball Size
1.00 inch (25.4 mm)
Barrel Diameter
1.16 to 1.78 inch (29.5 to 45.2 mm)
View Details
2 suppliers
Maximum Load
269.76 lbs (122 kg)
Weight
0.789 lbs (0.3579 kg)
Ball Material
Carbon Steel; S45C Electroless Nickel Plating
View Details
Maximum Load
121.00 lbs (54.88 kg)
Ball Size
1.25 inch (31.7 mm)
Mounting
Flange Mount; Countersunk Flange Mount
View Details