Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.
. SKF-468
| Reid Supply | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | SKF-468 |
| Product Name | Mounted Bearing |
| Bearing Type | Ball |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 1.69 inch (42.88 mm) |
| Flange Length / Diameter | 7.06 inch (179 mm) |