SKF-1018 -- BALL TRANSFER
SKF/North America
Ball Transfer
SKF-1018
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-1018 |
|
Product Name
|
Ball Transfer |
|
Maximum Load
|
220.00 lbs (99.77 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
110.15 lbs (49.96 kg)
Weight
0.207 lbs (0.0940 kg)
Ball Material
SUJ2
View Details
Maximum Load
77.17 lbs (35 kg)
Barrel Diameter
1.57 inch (40 mm)
Weight
0.970 lbs (0.4400 kg)
View Details
Maximum Load
247.28 lbs (112 kg)
Weight
0.313 lbs (0.1420 kg)
Ball Material
Carbon Steel; S45C Electroless Nickel Plating
View Details
Bosch Rexroth Corporation
Maximum Load
1323.00 lbs (600 kg)
Ball Size
1.75 inch (44.45 mm)
View Details