Reelcraft Industries, Inc. Spring Retractable Composite Low Pressure Air & Water Reel SGA3850 OLP

Description
Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. The design protects the hose and allows easy cleaning of both hose and reel. Wall, ceiling or floor mount.
Description
Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. The design protects the hose and allows easy cleaning of both hose and reel. Wall, ceiling or floor mount.

Suppliers

Company
Product
Description
Supplier Links
Spring Retractable Composite Low Pressure Air & Water Reel - SGA3850 OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Spring Retractable Composite Low Pressure Air & Water Reel
SGA3850 OLP
Spring Retractable Composite Low Pressure Air & Water Reel SGA3850 OLP
Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. The design protects the hose and allows easy cleaning of both hose and reel. Wall, ceiling or floor mount.

Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. The design protects the hose and allows easy cleaning of both hose and reel. Wall, ceiling or floor mount.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number SGA3850 OLP
Product Name Spring Retractable Composite Low Pressure Air & Water Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Hose Reel - 700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 15.5 to 20 inch (394 to 508 mm)
View Details
Spring-Powered Reel, 0.034
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0340 inch (0.8636 mm)
View Details
Air Hose Reels - 2318581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 39.37 ft (120 dm)
Rewind Options Automatic
View Details
Detachable Reels - BOC040 - BOC050 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details