Reelcraft Industries, Inc. Low Profile Spring Driven Low Pressure Air / Water Hose Reel SD13000 OLP

Description
Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for mounting in truck cabinets or other areas where space is limited.
Description
Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for mounting in truck cabinets or other areas where space is limited.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Spring Driven Low Pressure Air / Water Hose Reel - SD13000 OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Low Profile Spring Driven Low Pressure Air / Water Hose Reel
SD13000 OLP
Low Profile Spring Driven Low Pressure Air / Water Hose Reel SD13000 OLP
Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for mounting in truck cabinets or other areas where space is limited.

Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for mounting in truck cabinets or other areas where space is limited.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number SD13000 OLP
Product Name Low Profile Spring Driven Low Pressure Air / Water Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Low Profile Air/Water Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - N800/800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 25.5 to 30.5 inch (648 to 775 mm)
View Details
Air Hose Reels - 7883732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Cable reel - SAC-3P-PUR-0,34/... - 1408506 -  - PHOENIX CONTACT USA
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Core Diameter 0.0500 inch (1.27 mm)
View Details