Reelcraft Industries, Inc. Reel - Heavy Duty RHR-70

Description
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Featuring a dual pedestal base that mounts to any load-bearing surface. One-piece nested cast aluminum fluid path saves space and eliminates leaks. Versatile reel inlet can be connected to the fluid source on the right or left side. Structural steel components are individually powder-coated then assembled. This results in a long-lasting, corrosion-resistant finish. Base plate constructed from 7 gauge steel, upright and guide arm are 11 gauge steel, and the spool is 16 gauge steel.
Description
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Featuring a dual pedestal base that mounts to any load-bearing surface. One-piece nested cast aluminum fluid path saves space and eliminates leaks. Versatile reel inlet can be connected to the fluid source on the right or left side. Structural steel components are individually powder-coated then assembled. This results in a long-lasting, corrosion-resistant finish. Base plate constructed from 7 gauge steel, upright and guide arm are 11 gauge steel, and the spool is 16 gauge steel.

Suppliers

Company
Product
Description
Supplier Links
Reel - Heavy Duty - RHR-70 - Reid Supply
Norton Shores, MI, United States
Reel - Heavy Duty
RHR-70
Reel - Heavy Duty RHR-70
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Featuring a dual pedestal base that mounts to any load-bearing surface. One-piece nested cast aluminum fluid path saves space and eliminates leaks. Versatile reel inlet can be connected to the fluid source on the right or left side. Structural steel components are individually powder-coated then assembled. This results in a long-lasting, corrosion-resistant finish. Base plate constructed from 7 gauge steel, upright and guide arm are 11 gauge steel, and the spool is 16 gauge steel.

These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps.


. Featuring a dual pedestal base that mounts to any load-bearing surface. One-piece nested cast aluminum fluid path saves space and eliminates leaks. Versatile reel inlet can be connected to the fluid source on the right or left side. Structural steel components are individually powder-coated then assembled. This results in a long-lasting, corrosion-resistant finish. Base plate constructed from 7 gauge steel, upright and guide arm are 11 gauge steel, and the spool is 16 gauge steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Reels
Product Number RHR-70
Product Name Reel - Heavy Duty
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 9119447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.69 inch (424 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Portable Hose Reel - H16-14-16 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Hand Crank Pressure Wash Reel - H18006 M - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details