Reelcraft Industries, Inc. Reel - Heavy Duty RHR-55

Description
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . The steel guide arm and dual pedestal base are stamped with ribs and gussets and robotically welded to ensure maximum strength and lightest possible weight. The unitized cast fluid path and ratchet reduce wearable parts and makes assembly easy. The full flow swivel combines the highest grade seal design and bearings for maximum service life.
Description
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . The steel guide arm and dual pedestal base are stamped with ribs and gussets and robotically welded to ensure maximum strength and lightest possible weight. The unitized cast fluid path and ratchet reduce wearable parts and makes assembly easy. The full flow swivel combines the highest grade seal design and bearings for maximum service life.

Suppliers

Company
Product
Description
Supplier Links
Reel - Heavy Duty - RHR-55 - Reid Supply
Norton Shores, MI, United States
Reel - Heavy Duty
RHR-55
Reel - Heavy Duty RHR-55
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . The steel guide arm and dual pedestal base are stamped with ribs and gussets and robotically welded to ensure maximum strength and lightest possible weight. The unitized cast fluid path and ratchet reduce wearable parts and makes assembly easy. The full flow swivel combines the highest grade seal design and bearings for maximum service life.

These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps.


. The steel guide arm and dual pedestal base are stamped with ribs and gussets and robotically welded to ensure maximum strength and lightest possible weight. The unitized cast fluid path and ratchet reduce wearable parts and makes assembly easy. The full flow swivel combines the highest grade seal design and bearings for maximum service life.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Reels
Product Number RHR-55
Product Name Reel - Heavy Duty
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hose Reels - 9119456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.45 inch (494 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Manual or Powered Rewind Hose Reel - 7000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 21.88 to 31.75 inch (556 to 806 mm)
View Details
Spring Retractable Medium Pressure Oil Hose Reel - A5800 EMP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details