A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing.
We can provide internal fit up, lubricants, separators and other features to meet the most demanding specifications. To obtain corrosion resistance, consider using KAYDON stainless steel REALI-SLIM® or ENDURA-SLIM® series of bearings. ENDURAKOTE® plating provides corrosion protection equal to or better than a full AISI 440C stainless steel bearing and can be supplied with very quick delivery.
REALI-SLIM® bearings are available with various separator options to space the rolling elements uniformly and prevent contact between them. Separator types available include: continuous ring "snap-over pocket", continuous ring circular pocket, formed wire, toroid, PTFE spacers, and spacer ball separators.
| KAYDON Bearings | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Ball Bearings | Radial Ball Bearings |
| Product Number | KB065CP0 | KB065CP0 |
| Product Name | Type C KB - Radial | Thin Section |
| Primary Bearing Category | Radial Ball Bearing | |
| Application | Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing | |
| Rolling Element | Steel | |
| Seals / Shields | None (Open Bearing) | |
| Bearing Class | ABEC1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature) |