A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in conjunction with another bearing of similar construction. Type A bearings require theapplication of thrust to establish contact angle. Stock bearings are individual units and when purchased as such must be adjusted at installation to desired running clearance or preload. If preferred, matched sets are available. KAYDON also offers matched spacers for applications requiring extra precision. KAYDON® can provide this service direct from the factory.
| KAYDON Bearings | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Ball Bearings | Angular Contact Bearings |
| Product Number | KB047AR0 | KB047AR0 |
| Product Name | Type A KB - Angular | Thin Section |
| Primary Bearing Category | Angular Contact Ball Bearing | |
| Application | Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing | |
| Rolling Element | Steel | |
| Seals / Shields | None (Open Bearing) | |
| Bearing Class | ABEC1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature) |