KAYDON Bearings Type C JU - Radial JU050CP0

Description
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.
Request a Quote Datasheet
Description
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Muskegon, MI, United States
Type C JU - Radial
JU050CP0
Type C JU - Radial JU050CP0
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.

The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery.

The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants.

These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.

Supplier's Site
Thin Section - JU050CP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
JU050CP0
Thin Section JU050CP0
Radial Contact Type-C

Radial Contact Type-C

Supplier's Site Datasheet

Technical Specifications

  KAYDON Bearings Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number JU050CP0 JU050CP0
Product Name Type C JU - Radial Thin Section
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Application Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
Rolling Element Steel Steel
Seals / Shields Single Seal (optional feature); Double Seal; Single Shield (optional feature); Double Shield (optional feature)
Bearing Class ABEC1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3712M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Screw Bearings - 7602012 -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Application Aerospace; Automotive; Medical / Dental; CNC Machines & Industrial Automation,Linear Motion Systems,Printing & Packaging Machinery,Metalworking & Press Machines
Material / Plating Bearing steel
Bearing Class ABEC3 / Class 6 / P6
View Details
Ball Bearings - 1883304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details