Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications including E85.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | FSD13035 OLP |
| Product Name | Low Profile Spring Driven Low Pressure Fuel Hose Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Fuel Hose Reel |
| Material Of Construction | Steel |