Reelcraft Industries, Inc. Low Pressure Fuel Hose Reel FE9300 OLP

Description
Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications including E85. Series FE9000 reels are supplied with our ball-bearing style swivel. Substantial Base Frame - The full width frame has the greatest amount of mounting area and overall strength of reels within its class. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.
Description
Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications including E85. Series FE9000 reels are supplied with our ball-bearing style swivel. Substantial Base Frame - The full width frame has the greatest amount of mounting area and overall strength of reels within its class. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Fuel Hose Reel - FE9300 OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Low Pressure Fuel Hose Reel
FE9300 OLP
Low Pressure Fuel Hose Reel FE9300 OLP
Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications including E85. Series FE9000 reels are supplied with our ball-bearing style swivel. Substantial Base Frame - The full width frame has the greatest amount of mounting area and overall strength of reels within its class. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.

Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications including E85. Series FE9000 reels are supplied with our ball-bearing style swivel.

  • Substantial Base Frame - The full width frame has the greatest amount of mounting area and overall strength of reels within its class.
  • Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life.
  • Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life.
  • Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number FE9300 OLP
Product Name Low Pressure Fuel Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Fuel Hose Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hose Reels - 5409575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Sewer & Pipe Maintenance Reel - 9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Aluminum
Flange Diameter 31.75 to 45 inch (806 to 1143 mm)
View Details
Fluid Path Hose Reels - R33200X0L-39-9x11-13 - Unique Welding & Fabricating (UWF)
Unique Welding & Fabricating (UWF)
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 39 inch (991 mm)
View Details