Reelcraft Industries, Inc. Dual Pedestal Spring Driven Low Pressure Air / Water Reel DP7800 OLP

Description
Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.
Description
Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Pedestal Spring Driven Low Pressure Air / Water Reel - DP7800 OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Dual Pedestal Spring Driven Low Pressure Air / Water Reel
DP7800 OLP
Dual Pedestal Spring Driven Low Pressure Air / Water Reel DP7800 OLP
Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.

Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number DP7800 OLP
Product Name Dual Pedestal Spring Driven Low Pressure Air / Water Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - SSN700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 18.5 to 25.25 inch (470 to 641 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML45752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 4.33 ft (13.21 dm)
View Details
Hose Reels - 4952084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Detachable Reels - BOC040 - BOC050 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details