Reelcraft Industries, Inc. Vehicle-Mount Spring Driven Medium Pressure Oil Reel D8650 OMP

Description
The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*
Description
The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*

Suppliers

Company
Product
Description
Supplier Links
Vehicle-Mount Spring Driven Medium Pressure Oil Reel - D8650 OMP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Vehicle-Mount Spring Driven Medium Pressure Oil Reel
D8650 OMP
Vehicle-Mount Spring Driven Medium Pressure Oil Reel D8650 OMP
The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*

The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number D8650 OMP
Product Name Vehicle-Mount Spring Driven Medium Pressure Oil Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Oil Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML3946 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Air Hose Reels - 7883739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Spring Rewind Hose Reel - N700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Fluid Path Hose Reels - R33200X0L-39-12x15-20 - Unique Welding & Fabricating (UWF)
Unique Welding & Fabricating (UWF)
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 39 inch (991 mm)
View Details