Reelcraft Industries, Inc. Hand Crank High Pressure Wash Reel CM6050HN

Description
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Low Cost - The simple and effective design allows the economical storage and retrieval of hose. Easy to operate - The rotating handle allows the hose to be retrieved with ease. Reelcraft can configure custom mounts upon request or the customer may choose to supply their own.
Description
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Low Cost - The simple and effective design allows the economical storage and retrieval of hose. Easy to operate - The rotating handle allows the hose to be retrieved with ease. Reelcraft can configure custom mounts upon request or the customer may choose to supply their own.

Suppliers

Company
Product
Description
Supplier Links
Hand Crank High Pressure Wash Reel - CM6050HN - Reelcraft Industries, Inc.
Columbia City, IN, USA
Hand Crank High Pressure Wash Reel
CM6050HN
Hand Crank High Pressure Wash Reel CM6050HN
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Low Cost - The simple and effective design allows the economical storage and retrieval of hose. Easy to operate - The rotating handle allows the hose to be retrieved with ease. Reelcraft can configure custom mounts upon request or the customer may choose to supply their own.

Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose.

  • Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.
  • Low Cost - The simple and effective design allows the economical storage and retrieval of hose.
  • Easy to operate - The rotating handle allows the hose to be retrieved with ease.
  • Reelcraft can configure custom mounts upon request or the customer may choose to supply their own.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number CM6050HN
Product Name Hand Crank High Pressure Wash Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Light Duty Hand Crank Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 64in. Cable Length - A 3Z53-ML45753 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 5.33 ft (16.26 dm)
View Details
Air Hose Reels - 8738854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3150 inch (8 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Spring Rewind Reel - N800/800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 25.5 to 30.5 inch (648 to 775 mm)
View Details
Dual Pedestal Spring Driven Medium Pressure Oil Reel Series 80000 - 83000 OMP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details