Reelcraft Industries, Inc. Hand Crank Cable Welding Reel Series CEA CEA30012

Description
Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. *500 ft. cable length may exceed maximum cable length allowable for most welding applications. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. All-bolted heavy gauge steel construction provides long life and ease of use and maintenance. Manual drum lock prevents spool from turning when not in use preventing unwanted pay out of cable. Stores cable when not in use, eliminating tangled, kinked welding cables.
Description
Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. *500 ft. cable length may exceed maximum cable length allowable for most welding applications. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. All-bolted heavy gauge steel construction provides long life and ease of use and maintenance. Manual drum lock prevents spool from turning when not in use preventing unwanted pay out of cable. Stores cable when not in use, eliminating tangled, kinked welding cables.

Suppliers

Company
Product
Description
Supplier Links
Hand Crank Cable Welding Reel Series CEA - CEA30012 - Reelcraft Industries, Inc.
Columbia City, IN, USA
Hand Crank Cable Welding Reel Series CEA
CEA30012
Hand Crank Cable Welding Reel Series CEA CEA30012
Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. *500 ft. cable length may exceed maximum cable length allowable for most welding applications. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. All-bolted heavy gauge steel construction provides long life and ease of use and maintenance. Manual drum lock prevents spool from turning when not in use preventing unwanted pay out of cable. Stores cable when not in use, eliminating tangled, kinked welding cables.

Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. *500 ft. cable length may exceed maximum cable length allowable for most welding applications.

  • Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.
  • All-bolted heavy gauge steel construction provides long life and ease of use and maintenance.
  • Manual drum lock prevents spool from turning when not in use preventing unwanted pay out of cable.
  • Stores cable when not in use, eliminating tangled, kinked welding cables.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number CEA30012
Product Name Hand Crank Cable Welding Reel Series CEA
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Welding Cable Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hose Reels - 9119459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 20.35 inch (517 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Gas Welding Reel - N400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Dual Pedestal Spring Driven High Pressure Grease Reel - 81100 OHP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details