Reelcraft Industries, Inc. Hand Crank Cable Welding Reel Series CEA CEA30006

Description
Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. All-bolted heavy gauge steel construction provides long life and ease of use and maintenance. Manual drum lock prevents spool from turning when not in use preventing unwanted pay out of cable. Stores cable when not in use, eliminating tangled, kinked welding cables.
Description
Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. All-bolted heavy gauge steel construction provides long life and ease of use and maintenance. Manual drum lock prevents spool from turning when not in use preventing unwanted pay out of cable. Stores cable when not in use, eliminating tangled, kinked welding cables.

Suppliers

Company
Product
Description
Supplier Links
Hand Crank Cable Welding Reel Series CEA - CEA30006 - Reelcraft Industries, Inc.
Columbia City, IN, USA
Hand Crank Cable Welding Reel Series CEA
CEA30006
Hand Crank Cable Welding Reel Series CEA CEA30006
Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. All-bolted heavy gauge steel construction provides long life and ease of use and maintenance. Manual drum lock prevents spool from turning when not in use preventing unwanted pay out of cable. Stores cable when not in use, eliminating tangled, kinked welding cables.

Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring.

  • Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.
  • All-bolted heavy gauge steel construction provides long life and ease of use and maintenance.
  • Manual drum lock prevents spool from turning when not in use preventing unwanted pay out of cable.
  • Stores cable when not in use, eliminating tangled, kinked welding cables.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number CEA30006
Product Name Hand Crank Cable Welding Reel Series CEA
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Welding Cable Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Powered Rewind Hose Reel - 7500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Hose Reels - 2309385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 60.7 ft (185 dm)
View Details
Detachable Reels - BOC040 - BOC050 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details