Reelcraft Industries, Inc. Heavy Duty Bevel Crank Twin Hydraulic Hose Reel BA36112 L

Description
Reelcraft’s Series BA bevel crank gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.
Description
Reelcraft’s Series BA bevel crank gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Bevel Crank Twin Hydraulic Hose Reel - BA36112 L - Reelcraft Industries, Inc.
Columbia City, IN, USA
Heavy Duty Bevel Crank Twin Hydraulic Hose Reel
BA36112 L
Heavy Duty Bevel Crank Twin Hydraulic Hose Reel BA36112 L
Reelcraft’s Series BA bevel crank gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.

Reelcraft’s Series BA bevel crank gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number BA36112 L
Product Name Heavy Duty Bevel Crank Twin Hydraulic Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Hose Reels - 4952084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Portable Electric Cable Reel - LC16-10-11 - Hannay Reels
Specs
Type Of Reel Cable Reel; Storage Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 10.75 inch (273 mm)
View Details
Dual Pedestal Spring Driven Low Pressure Air / Water Reel - 81100 OLP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details