Series 5005 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | A5835 OLP |
| Product Name | Spring Retractable Low Pressure Air / Water Hose Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Air/Water Reel |
| Material Of Construction | Steel |