Reelcraft Industries, Inc. Dual Pedestal Spring Driven Low Pressure Air / Water Reel Series 80000 83000 OLP

Description
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.
Description
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Suppliers

Company
Product
Description
Supplier Links
Dual Pedestal Spring Driven Low Pressure Air / Water Reel Series 80000 - 83000 OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Dual Pedestal Spring Driven Low Pressure Air / Water Reel Series 80000
83000 OLP
Dual Pedestal Spring Driven Low Pressure Air / Water Reel Series 80000 83000 OLP
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 83000 OLP
Product Name Dual Pedestal Spring Driven Low Pressure Air / Water Reel Series 80000
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 9119453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.4724 inch (12 mm)
Maximum Pressure 290 psi (204 m H2O)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML45752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 4.33 ft (13.21 dm)
View Details
Manual or Power Rewind Reel - FF - Collapsible Hose - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
View Details
Retractable Lanyard for POP Displays - RR103 - Century Spring Corp.
Specs
Type Of Reel Cable Reel
Assembly Assembly
Length 3 ft (9.14 dm)
View Details