Reelcraft Industries, Inc. Dual Pedestal Spring Driven Medium Pressure Oil Reel Series 80000 82075 OMP

Description
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.
Description
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Suppliers

Company
Product
Description
Supplier Links
Dual Pedestal Spring Driven Medium Pressure Oil Reel Series 80000 - 82075 OMP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Dual Pedestal Spring Driven Medium Pressure Oil Reel Series 80000
82075 OMP
Dual Pedestal Spring Driven Medium Pressure Oil Reel Series 80000 82075 OMP
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 82075 OMP
Product Name Dual Pedestal Spring Driven Medium Pressure Oil Reel Series 80000
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Oil Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 6 inch (152 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Hose Reels - 4952084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Static Grounding Reel - MHGR100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Twin Pack Reels - TP4625 OLP/LD2030 143 9 - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details