Reelcraft Industries, Inc. Dual Pedestal Spring Driven Low Pressure Air / Water Reel Series 80000 82075 OLP

Description
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.
Description
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Suppliers

Company
Product
Description
Supplier Links
Dual Pedestal Spring Driven Low Pressure Air / Water Reel Series 80000 - 82075 OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Dual Pedestal Spring Driven Low Pressure Air / Water Reel Series 80000
82075 OLP
Dual Pedestal Spring Driven Low Pressure Air / Water Reel Series 80000 82075 OLP
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 82075 OLP
Product Name Dual Pedestal Spring Driven Low Pressure Air / Water Reel Series 80000
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hose Reels - 7962609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 17.01 inch (432 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Arc Welding Reel - WCR - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Hand Crank Medium Pressure Stainless Steel Hose Reel - HS18000 M - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details