Reelcraft Industries, Inc. Heavy Duty Spring Retractable Low Pressure Air / Water Hose Reel 7900 OLP

Description
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.
Description
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Spring Retractable Low Pressure Air / Water Hose Reel - 7900 OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Heavy Duty Spring Retractable Low Pressure Air / Water Hose Reel
7900 OLP
Heavy Duty Spring Retractable Low Pressure Air / Water Hose Reel 7900 OLP
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 7900 OLP
Product Name Heavy Duty Spring Retractable Low Pressure Air / Water Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Hose Reels - 2309385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 60.7 ft (185 dm)
View Details
Spring Rewind Reel - V-800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Spring Retractable Low Pressure Air / Water Hose Reel - 4420 OLP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details