Reelcraft Industries, Inc. Side Mount Hose Reels 5450 OLPSMR

Description
Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.
Description
Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.

Suppliers

Company
Product
Description
Supplier Links
Side Mount Hose Reels - 5450 OLPSMR - Reelcraft Industries, Inc.
Columbia City, IN, USA
Side Mount Hose Reels
5450 OLPSMR
Side Mount Hose Reels 5450 OLPSMR
Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.

Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 5450 OLPSMR
Product Name Side Mount Hose Reels
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 9119443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 10.91 inch (277 mm)
Inside Hose Diameter 0.3150 inch (8 mm)
View Details
Spring Rewind Rescue Reel - FN700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Retractable Lanyard for POP Displays - RR103 - Century Spring Corp.
Specs
Type Of Reel Cable Reel
Assembly Assembly
Length 3 ft (9.14 dm)
View Details