Reelcraft Industries, Inc. Side Mount Hose Reels 4625 OLPSMR

Description
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click
Description
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click

Suppliers

Company
Product
Description
Supplier Links
Side Mount Hose Reels - 4625 OLPSMR - Reelcraft Industries, Inc.
Columbia City, IN, USA
Side Mount Hose Reels
4625 OLPSMR
Side Mount Hose Reels 4625 OLPSMR
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click

Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 4625 OLPSMR
Product Name Side Mount Hose Reels
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Reel - PW-2 - Hannay Reels
Specs
Type Of Reel Hose Reel
Assembly Assembly
Assembly Description Split Bearing Brake Assembly
View Details
Hose Reels - 2309384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 65.62 ft (200 dm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Cable reel - SAC-4P-0,25-OE-OE-PUR-100,0 US - 1422070 -  - PHOENIX CONTACT USA
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Core Diameter 0.0461 inch (1.17 mm)
View Details