Reelcraft Industries, Inc. Side Mount Hose Reels 4425 OLPSML

Description
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click
Description
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click

Suppliers

Company
Product
Description
Supplier Links
Side Mount Hose Reels - 4425 OLPSML - Reelcraft Industries, Inc.
Columbia City, IN, USA
Side Mount Hose Reels
4425 OLPSML
Side Mount Hose Reels 4425 OLPSML
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click

Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 4425 OLPSML
Product Name Side Mount Hose Reels
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 64in. Cable Length - A 3Z53-ML1565 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Hose Reels - 9119456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.45 inch (494 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Sewer & Pipe Maintenance Reel - 9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Aluminum
Flange Diameter 31.75 to 45 inch (806 to 1143 mm)
View Details
Side Mount Hose Reels - 5650 OLPSML - Reelcraft Industries, Inc.
Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details