SK Hynix High Speed M.2 SSD SH910

Description
Used in various equipment and systems, it is recognized for its excellent performance and stability Density 64 / 128 / 256GB Form Factor M.2 2280 Cell type MLC Sequential Performance (128KB, Typical) Read : Up to 530MB/s Write : Up to 330MB/s Random Performance (4KB, Typical) Read : Up to 94K IOPS Write : Up to 70K IOPS Temperature Range Operating 0℃ to 70℃ Power Consumption (Typical) Active : 0.14W | ldle : 0.09W Devslp : < 0.005W Latency Read : 166㎲ (Typical) Write : 50㎲ (Typical) Shock Operating : 1500G, duration 0.5ms Non-Operating : 1500G, duration 0.5ms Vibration Operating : 20G, 10~2KHz (Frequency) Non-Operating : 20G, 10~2KHz (Frequency) Reliability MTBF : 1.2M | BER : 1 error in 10 15 bits Transferred Dimension (22.00±0.15) x (80.00±0.15) x 3.5 (mm) Weight Max 8g Voltage 3.3V±5%
Description
Used in various equipment and systems, it is recognized for its excellent performance and stability Density 64 / 128 / 256GB Form Factor M.2 2280 Cell type MLC Sequential Performance (128KB, Typical) Read : Up to 530MB/s Write : Up to 330MB/s Random Performance (4KB, Typical) Read : Up to 94K IOPS Write : Up to 70K IOPS Temperature Range Operating 0℃ to 70℃ Power Consumption (Typical) Active : 0.14W | ldle : 0.09W Devslp : < 0.005W Latency Read : 166㎲ (Typical) Write : 50㎲ (Typical) Shock Operating : 1500G, duration 0.5ms Non-Operating : 1500G, duration 0.5ms Vibration Operating : 20G, 10~2KHz (Frequency) Non-Operating : 20G, 10~2KHz (Frequency) Reliability MTBF : 1.2M | BER : 1 error in 10 15 bits Transferred Dimension (22.00±0.15) x (80.00±0.15) x 3.5 (mm) Weight Max 8g Voltage 3.3V±5%

Suppliers

Company
Product
Description
Supplier Links
High Speed M.2 SSD - SH910 - SK Hynix
San Jose, CA, USA
High Speed M.2 SSD
SH910
High Speed M.2 SSD SH910
Used in various equipment and systems, it is recognized for its excellent performance and stability Density 64 / 128 / 256GB Form Factor M.2 2280 Cell type MLC Sequential Performance (128KB, Typical) Read : Up to 530MB/s Write : Up to 330MB/s Random Performance (4KB, Typical) Read : Up to 94K IOPS Write : Up to 70K IOPS Temperature Range Operating 0℃ to 70℃ Power Consumption (Typical) Active : 0.14W | ldle : 0.09W Devslp : < 0.005W Latency Read : 166㎲ (Typical) Write : 50㎲ (Typical) Shock Operating : 1500G, duration 0.5ms Non-Operating : 1500G, duration 0.5ms Vibration Operating : 20G, 10~2KHz (Frequency) Non-Operating : 20G, 10~2KHz (Frequency) Reliability MTBF : 1.2M | BER : 1 error in 10 15 bits Transferred Dimension (22.00±0.15) x (80.00±0.15) x 3.5 (mm) Weight Max 8g Voltage 3.3V±5%

Used in various equipment and systems,
it is recognized for its excellent performance and stability

Density64 / 128 / 256GB
Form FactorM.2 2280
Cell typeMLC
Sequential Performance
(128KB, Typical)
Read : Up to 530MB/s
Write : Up to 330MB/s
Random Performance
(4KB, Typical)
Read : Up to 94K IOPS
Write : Up to 70K IOPS
Temperature Range
Operating
0℃ to 70℃
Power Consumption
(Typical)
Active : 0.14W | ldle : 0.09W
Devslp : < 0.005W
LatencyRead : 166㎲ (Typical)
Write : 50㎲ (Typical)
ShockOperating : 1500G, duration 0.5ms
Non-Operating : 1500G, duration 0.5ms
VibrationOperating : 20G, 10~2KHz (Frequency)
Non-Operating : 20G, 10~2KHz (Frequency)
ReliabilityMTBF : 1.2M | BER : 1 error in 10

15 bits Transferred

Dimension(22.00±0.15) x (80.00±0.15) x 3.5 (mm)
WeightMax 8g
Voltage3.3V±5%
Supplier's Site
High Speed mSATA SSD - SH910 - SK Hynix
San Jose, CA, USA
High Speed mSATA SSD
SH910
High Speed mSATA SSD SH910
Reduced power consumption allows increased battery life time and the best performance anywhere and everywhere. Density 32 / 64 / 128 / 256GB Form Factor mSATA Cell type MLC Sequential Performance (128KB, Typical) Read : Up to 530MB/s Write : Up to 330MB/s Random Performance (4KB, Typical) Read : Up to 95K IOPS Write : Up to 70K IOPS Temperature Range Operating 0℃ to 70℃ Power Consumption (Typical) Active : 0.14W | ldle : 0.06W Decslp : < 0.005W Latency Read : 160㎲ (Typical) Write : 50㎲ (Typical) Shock Operating : 1500G, duration 0.5ms Non-Operating : 1500G, duration 0.5ms Vibration Operating : 20G, 10~2KHz (Frequency) Non-Operating : 20G, 10~2KHz (Frequency) Reliability MTBF : 1.2M | BER : 1 error in 10 15 bits Transferred Dimension 29.85(±0.15)mm x 50.80(±0.15)mm x 3.7mm Weight Max 7.7g Voltage 3.3V±5%

Reduced power consumption allows increased battery life time and the best performance anywhere and everywhere.

Density32 / 64 / 128 / 256GB
Form FactormSATA
Cell typeMLC
Sequential Performance
(128KB, Typical)
Read : Up to 530MB/s
Write : Up to 330MB/s
Random Performance
(4KB, Typical)
Read : Up to 95K IOPS
Write : Up to 70K IOPS
Temperature Range
Operating
0℃ to 70℃
Power Consumption
(Typical)
Active : 0.14W | ldle : 0.06W
Decslp : < 0.005W
LatencyRead : 160㎲ (Typical)
Write : 50㎲ (Typical)
ShockOperating : 1500G, duration 0.5ms
Non-Operating : 1500G, duration 0.5ms
VibrationOperating : 20G, 10~2KHz (Frequency)
Non-Operating : 20G, 10~2KHz (Frequency)
ReliabilityMTBF : 1.2M | BER : 1 error in 10

15 bits Transferred

Dimension29.85(±0.15)mm x 50.80(±0.15)mm x 3.7mm
WeightMax 7.7g
Voltage3.3V±5%
Supplier's Site
High Speed 2.5
San Jose, CA, USA
High Speed 2.5" SSD
SH910
High Speed 2.5" SSD SH910
A multi-tasking product boasting fast booting in various PCs, excellent durability, and outstanding speed Density 128 / 256 / 512GB Form Factor 2.5" Standard Cell type MLC Sequential Performance (128KB, Typical) Read : Up to 530MB/s Write : Up to 330MB/s Random Performance (4KB, Typical) Read : Up to 94K IOPS Write : Up to 71K IOPS Temperature Range Operating 0℃ to 70℃ Power Consumption (Typical) Active : 0.20W | ldle Standby Sleep : 0.13W Devslp: < 0.005W Latency Read : 162㎲ (Typical) Write : 46㎲ (Typical) Shock Operating : 1500G, duration 0.5ms Non-Operating : 1500G, duration 0.5ms Vibration Operating : 20G, 10~2KHz (Frequency) Non-Operating : 20G, 10~2KHz (Frequency) Reliability MTBF : 1.2M | BER : 1 error in 10 15 bits Transferred Dimension (69.85±0.25) x (100±0.25) x (Max, 7) (mm) Weight 61g±5% Voltage 5V±5%

A multi-tasking product boasting fast booting in various PCs, excellent durability, and outstanding speed

Density128 / 256 / 512GB
Form Factor2.5" Standard
Cell typeMLC
Sequential Performance
(128KB, Typical)
Read : Up to 530MB/s
Write : Up to 330MB/s
Random Performance
(4KB, Typical)
Read : Up to 94K IOPS
Write : Up to 71K IOPS
Temperature Range
Operating
0℃ to 70℃
Power Consumption
(Typical)
Active : 0.20W | ldle Standby Sleep : 0.13W
Devslp: < 0.005W
LatencyRead : 162㎲ (Typical)
Write : 46㎲ (Typical)
ShockOperating : 1500G, duration 0.5ms
Non-Operating : 1500G, duration 0.5ms
VibrationOperating : 20G, 10~2KHz (Frequency)
Non-Operating : 20G, 10~2KHz (Frequency)
ReliabilityMTBF : 1.2M | BER : 1 error in 10

15 bits Transferred

Dimension(69.85±0.25) x (100±0.25) x (Max, 7) (mm)
Weight61g±5%
Voltage5V±5%
Supplier's Site

Technical Specifications

  SK Hynix SK Hynix SK Hynix
Product Category Data Storage Systems Data Storage Systems Data Storage Systems
Product Number SH910 SH910 SH910
Product Name High Speed M.2 SSD High Speed mSATA SSD High Speed 2.5" SSD
Device Type Solid State Drive Solid State Drive Solid State Drive
Mounting Options Integrally Mounted Integrally Mounted Free Standing
Operating Temperature 32 to 158 F (0 to 70 C) 32 to 158 F (0 to 70 C) 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Drives - 2523070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
Transcend M.2 2280 32GB SATA3 SAM MLC - 96FD80-N032-TR72 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details