SK Hynix High Speed 2.5" SSD SC300

Description
A multi-tasking product boasting fast booting in various PCs, excellent durability, and outstanding speed Density 128 / 256 / 512GB Form Factor 2.5" Standard Cell type MLC Sequential Performance (128KB, Typical) Read : Up to 530MB/s(128/256/512G B) Write : Up to 200MB/s(128GB), 380MB/s(256GB), 470MB/s(512GB) Random Performance (4KB, Typical) Read : Up to 85K IOPS(128GB), 95K IOPS(256/512GB) Write : Up to 50K IOPS(128GB), 85K IOPS(256/512GB) Temperature Range Operating 0℃ to 70℃ Temperature Sensor (SMART Attribute ID 194) Power Consumption (Typical) Active : 0.065W | ldle : 0.05W Devslp : < 0.003W Latency Read : 135㎲ (Typical) Write : 55㎲ (Typical) Shock Operating : 1500G, duration 0.5ms Non-Operating : 1500G, duration 0.5ms Vibration Operating : 20G, 10~2KHz (Frequency) Non-Operating : 20G, 10~2KHz (Frequency) Reliability MTBF : 1.2M | BER : 1 error in 10 15 bits Transferred Dimension (69.85±0.25) x (100±0.25) x (Max. 7) mm Weight 60g±5% Voltage 5V±5% Warranty 5 years or 72TBW(Terabytes Written)
Description
A multi-tasking product boasting fast booting in various PCs, excellent durability, and outstanding speed Density 128 / 256 / 512GB Form Factor 2.5" Standard Cell type MLC Sequential Performance (128KB, Typical) Read : Up to 530MB/s(128/256/512G B) Write : Up to 200MB/s(128GB), 380MB/s(256GB), 470MB/s(512GB) Random Performance (4KB, Typical) Read : Up to 85K IOPS(128GB), 95K IOPS(256/512GB) Write : Up to 50K IOPS(128GB), 85K IOPS(256/512GB) Temperature Range Operating 0℃ to 70℃ Temperature Sensor (SMART Attribute ID 194) Power Consumption (Typical) Active : 0.065W | ldle : 0.05W Devslp : < 0.003W Latency Read : 135㎲ (Typical) Write : 55㎲ (Typical) Shock Operating : 1500G, duration 0.5ms Non-Operating : 1500G, duration 0.5ms Vibration Operating : 20G, 10~2KHz (Frequency) Non-Operating : 20G, 10~2KHz (Frequency) Reliability MTBF : 1.2M | BER : 1 error in 10 15 bits Transferred Dimension (69.85±0.25) x (100±0.25) x (Max. 7) mm Weight 60g±5% Voltage 5V±5% Warranty 5 years or 72TBW(Terabytes Written)

Suppliers

Company
Product
Description
Supplier Links
High Speed 2.5
San Jose, CA, USA
High Speed 2.5" SSD
SC300
High Speed 2.5" SSD SC300
A multi-tasking product boasting fast booting in various PCs, excellent durability, and outstanding speed Density 128 / 256 / 512GB Form Factor 2.5" Standard Cell type MLC Sequential Performance (128KB, Typical) Read : Up to 530MB/s(128/256/512G B) Write : Up to 200MB/s(128GB), 380MB/s(256GB), 470MB/s(512GB) Random Performance (4KB, Typical) Read : Up to 85K IOPS(128GB), 95K IOPS(256/512GB) Write : Up to 50K IOPS(128GB), 85K IOPS(256/512GB) Temperature Range Operating 0℃ to 70℃ Temperature Sensor (SMART Attribute ID 194) Power Consumption (Typical) Active : 0.065W | ldle : 0.05W Devslp : < 0.003W Latency Read : 135㎲ (Typical) Write : 55㎲ (Typical) Shock Operating : 1500G, duration 0.5ms Non-Operating : 1500G, duration 0.5ms Vibration Operating : 20G, 10~2KHz (Frequency) Non-Operating : 20G, 10~2KHz (Frequency) Reliability MTBF : 1.2M | BER : 1 error in 10 15 bits Transferred Dimension (69.85±0.25) x (100±0.25) x (Max. 7) mm Weight 60g±5% Voltage 5V±5% Warranty 5 years or 72TBW(Terabytes Written)

A multi-tasking product boasting fast booting in various PCs, excellent durability, and outstanding speed

Density128 / 256 / 512GB
Form Factor2.5" Standard
Cell typeMLC
Sequential Performance
(128KB, Typical)
Read : Up to 530MB/s(128/256/512GB)
Write : Up to 200MB/s(128GB), 380MB/s(256GB),
470MB/s(512GB)
Random Performance
(4KB, Typical)
Read : Up to 85K IOPS(128GB), 95K IOPS(256/512GB)
Write : Up to 50K IOPS(128GB), 85K IOPS(256/512GB)
Temperature Range
Operating
0℃ to 70℃
Temperature Sensor (SMART Attribute ID 194)
Power Consumption
(Typical)
Active : 0.065W | ldle : 0.05W
Devslp : < 0.003W
LatencyRead : 135㎲ (Typical)
Write : 55㎲ (Typical)
ShockOperating : 1500G, duration 0.5ms
Non-Operating : 1500G, duration 0.5ms
VibrationOperating : 20G, 10~2KHz (Frequency)
Non-Operating : 20G, 10~2KHz (Frequency)
ReliabilityMTBF : 1.2M | BER : 1 error in 10

15 bits Transferred

Dimension(69.85±0.25) x (100±0.25) x (Max. 7) mm
Weight60g±5%
Voltage5V±5%
Warranty5 years or 72TBW(Terabytes Written)
Supplier's Site
High Speed M.2 SSD - SC300 - SK Hynix
San Jose, CA, USA
High Speed M.2 SSD
SC300
High Speed M.2 SSD SC300
Used in various equipment and systems, it is recognized for its excellent performance and stability Density 64 / 128 / 256GB Form Factor M.2 2280 Cell type MLC Sequential Performance (128KB, Typical) Read : Up to 530MB/s(128/256/512G B) Write : Up to 190MB/s(128GB), 370MB/s(256GB), 470MB/s(512GB) Random Performance (4KB, Typical) Read : Up to 85K IOPS(128GB), 95K IOPS(256/512GB) Write : Up to 50K IOPS(128GB), 85K IOPS(256/512GB) Temperature Range Operating 0℃ to 70℃ Temperature Sensor (SMART Attribute ID 194) Power Consumption (Typical) Active : 0.06W | ldle : 0.045W Devslp : < 0.003W Latency Read : 135㎲ (Typical) Write : 55㎲ (Typical) Shock Operating : 1500G, duration 0.5ms Non-Operating : 1500G, duration 0.5ms Vibration Operating : 20G, 10~2KHz (Frequency) Non-Operating : 20G, 10~2KHz (Frequency) Reliability MTBF : 1.2M | BER : 1 error in 10 15 bits Transferred Dimension (22.00±0.15) x (80.00±0.15) x (Max. 2.23) mm Weight Max. 7g Voltage 3.3V±5%

Used in various equipment and systems,
it is recognized for its excellent performance and stability

Density64 / 128 / 256GB
Form FactorM.2 2280
Cell typeMLC
Sequential Performance
(128KB, Typical)
Read : Up to 530MB/s(128/256/512GB)
Write : Up to 190MB/s(128GB), 370MB/s(256GB),
470MB/s(512GB)
Random Performance
(4KB, Typical)
Read : Up to 85K IOPS(128GB), 95K IOPS(256/512GB)
Write : Up to 50K IOPS(128GB), 85K IOPS(256/512GB)
Temperature Range
Operating
0℃ to 70℃
Temperature Sensor (SMART Attribute ID 194)
Power Consumption
(Typical)
Active : 0.06W | ldle : 0.045W
Devslp : < 0.003W
LatencyRead : 135㎲ (Typical)
Write : 55㎲ (Typical)
ShockOperating : 1500G, duration 0.5ms
Non-Operating : 1500G, duration 0.5ms
VibrationOperating : 20G, 10~2KHz (Frequency)
Non-Operating : 20G, 10~2KHz (Frequency)
ReliabilityMTBF : 1.2M | BER : 1 error in 10

15 bits Transferred

Dimension(22.00±0.15) x (80.00±0.15) x (Max. 2.23) mm
WeightMax. 7g
Voltage3.3V±5%
Supplier's Site
High Speed mSATA SSD - SC300 - SK Hynix
San Jose, CA, USA
High Speed mSATA SSD
SC300
High Speed mSATA SSD SC300
Reduced power consumption allows increased battery life time and the best performance anywhere and everywhere. Density 32 / 64 / 128 / 256GB Form Factor mSATA Cell type MLC Sequential Performance (128KB, Typical) Read : Up to 530MB/s(128/256/512G B) Write : Up to 190MB/s(128GB), 370MB/s(256GB), 470MB/s(512GB) Random Performance (4KB, Typical) Read : Up to 85K IOPS(128GB), 95K IOPS(256/512GB) Write : Up to 50K IOPS(128GB), 85K IOPS(256/512GB) Temperature Range Operating 0℃ to 70℃ Temperature Sensor (SMART Attribute ID 194) Power Consumption (Typical) Active : 0.06W | ldle : 0.455W Decslp : < 0.003W Latency Read : 135㎲ (Typical) Write : 55㎲ (Typical) Shock Operating : 1500G, duration 0.5ms Non-Operating : 1500G, duration 0.5ms Vibration Operating : 20G, 10~2KHz (Frequency) Non-Operating : 20G, 10~2KHz (Frequency) Reliability MTBF : 1.2M | BER : 1 error in 10 15 bits Transferred Dimension (29.85±0.15) x (50.80±0.15) x (Max. 3.71) mm Weight Max 8g Voltage 3.3V±5%

Reduced power consumption allows increased battery life time
and the best performance anywhere and everywhere.

Density32 / 64 / 128 / 256GB
Form FactormSATA
Cell typeMLC
Sequential Performance
(128KB, Typical)
Read : Up to 530MB/s(128/256/512GB)
Write : Up to 190MB/s(128GB), 370MB/s(256GB),
470MB/s(512GB)
Random Performance
(4KB, Typical)
Read : Up to 85K IOPS(128GB), 95K IOPS(256/512GB)
Write : Up to 50K IOPS(128GB), 85K IOPS(256/512GB)
Temperature Range
Operating
0℃ to 70℃
Temperature Sensor (SMART Attribute ID 194)
Power Consumption
(Typical)
Active : 0.06W | ldle : 0.455W
Decslp : < 0.003W
LatencyRead : 135㎲ (Typical)
Write : 55㎲ (Typical)
ShockOperating : 1500G, duration 0.5ms
Non-Operating : 1500G, duration 0.5ms
VibrationOperating : 20G, 10~2KHz (Frequency)
Non-Operating : 20G, 10~2KHz (Frequency)
ReliabilityMTBF : 1.2M | BER : 1 error in 10

15 bits Transferred

Dimension(29.85±0.15) x (50.80±0.15) x (Max. 3.71) mm
WeightMax 8g
Voltage3.3V±5%
Supplier's Site

Technical Specifications

  SK Hynix SK Hynix SK Hynix
Product Category Data Storage Systems Data Storage Systems Data Storage Systems
Product Number SC300 SC300 SC300
Product Name High Speed 2.5" SSD High Speed M.2 SSD High Speed mSATA SSD
Device Type Solid State Drive Solid State Drive Solid State Drive
Mounting Options Free Standing Integrally Mounted Integrally Mounted
Operating Temperature 32 to 158 F (0 to 70 C) 32 to 158 F (0 to 70 C) 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S4BV1-64GDSDC-ND - DigiKey
Specs
Interface SATA III
Mounting Options M.2 Module
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
3U VPX NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology - XPort6176 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive
Media Format Solid-State Drive (SSD)
Capacity 2000 GB
View Details