SK Hynix DDR4 SDRAM Consumer Memory

Description
Consumer DDR3(1.5V/1.35V) consumes low system power than DDR2(1.8V) using lower working voltage. SK hynix guarantees up to 2133Mbps for supporting high speed applications as Digital TV, Set-top box, Blu-ray player, Automotive, and Network, etc. SK hynix has not only normal working temperature(0℃~95℃) but also IT (Industrial Temperature : -40℃~95℃) and AT (Automotive Temperature : -40℃~105℃) SK hynix is introducing 20nm class DDR4 SDRAM and GDDR5 SDRAM as Beyond DDR3 SDRAM Solution. DDR4 introduces new and improved features, making DDR4 more capable than the earlier DRAM generations in key attributes. DDR4 is expected to provide stable performance beyond 2400Mbps Normal temperature (0℃ ~ 95℃ ), IT (Industrial Temperature : -40℃ ~ 95℃) and AT (Automotive Temperature : -40℃ ~ 105℃) supportable.
Description
Consumer DDR3(1.5V/1.35V) consumes low system power than DDR2(1.8V) using lower working voltage. SK hynix guarantees up to 2133Mbps for supporting high speed applications as Digital TV, Set-top box, Blu-ray player, Automotive, and Network, etc. SK hynix has not only normal working temperature(0℃~95℃) but also IT (Industrial Temperature : -40℃~95℃) and AT (Automotive Temperature : -40℃~105℃) SK hynix is introducing 20nm class DDR4 SDRAM and GDDR5 SDRAM as Beyond DDR3 SDRAM Solution. DDR4 introduces new and improved features, making DDR4 more capable than the earlier DRAM generations in key attributes. DDR4 is expected to provide stable performance beyond 2400Mbps Normal temperature (0℃ ~ 95℃ ), IT (Industrial Temperature : -40℃ ~ 95℃) and AT (Automotive Temperature : -40℃ ~ 105℃) supportable.

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
DDR4 SDRAM Consumer Memory
DDR4 SDRAM Consumer Memory
Consumer DDR3(1.5V/1.35V) consumes low system power than DDR2(1.8V) using lower working voltage. SK hynix guarantees up to 2133Mbps for supporting high speed applications as Digital TV, Set-top box, Blu-ray player, Automotive, and Network, etc. SK hynix has not only normal working temperature(0℃~95℃) but also IT (Industrial Temperature : -40℃~95℃) and AT (Automotive Temperature : -40℃~105℃) SK hynix is introducing 20nm class DDR4 SDRAM and GDDR5 SDRAM as Beyond DDR3 SDRAM Solution. DDR4 introduces new and improved features, making DDR4 more capable than the earlier DRAM generations in key attributes. DDR4 is expected to provide stable performance beyond 2400Mbps Normal temperature (0℃ ~ 95℃ ), IT (Industrial Temperature : -40℃ ~ 95℃) and AT (Automotive Temperature : -40℃ ~ 105℃) supportable.
  • Consumer DDR3(1.5V/1.35V) consumes low system power than DDR2(1.8V) using lower working voltage.
  • SK hynix guarantees up to 2133Mbps for supporting high speed applications as Digital TV, Set-top box, Blu-ray player, Automotive, and Network, etc.
  • SK hynix has not only normal working temperature(0℃~95℃) but also IT (Industrial Temperature : -40℃~95℃) and AT (Automotive Temperature : -40℃~105℃)
  • SK hynix is introducing 20nm class DDR4 SDRAM and GDDR5 SDRAM as Beyond DDR3 SDRAM Solution.
  • DDR4 introduces new and improved features, making DDR4 more capable than the earlier DRAM generations in key attributes.
  • DDR4 is expected to provide stable performance beyond 2400Mbps
  • Normal temperature (0℃ ~ 95℃ ), IT (Industrial Temperature : -40℃ ~ 95℃) and AT (Automotive Temperature : -40℃ ~ 105℃) supportable.
Supplier's Site

Technical Specifications

  SK Hynix
Product Category Memory Modules
Product Name DDR4 SDRAM Consumer Memory
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products

RAM - 1805836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type RAM
Form Factor DIMM
Application Personal Computing
View Details
 - SAM-4G1333D3EC - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Memory Type DRAM
Capacity 4000 MB
Clock Speed 1333 MHz
View Details
Specs
Memory Type DRAM
Application Printers and Imaging
Capacity 1000 to 64000 MB
View Details