SK Hynix Datasheets for Memory Modules

Memory modules are computer chips used to add memory to a computer.
Memory Modules: Learn more

Product Name Notes
Consumer DDR3(1.5V/1.35V) consumes low system power than DDR2(1.8V) using lower working voltage. SK hynix guarantees up to 2133Mbps for supporting high speed applications as Digital TV, Set-top box, Blu-ray player,...
HBM (High Bandwidth Memory) is a new future memory using TSV and Wide IO technology in order to satisfy performance requirement that has increased exponentially. SK hynix will enhance product...
SK hynix is introducing 20nm class DDR4 SDRAM and its memory module family, best suited for all server segments such as enterprise, high-end and scale-out server, as well as high-end...
WIO2 (Wide IO 2) is the strong candidate of future mobile DRAM achieving high bandwidth (51.2GB/s, up to 68GB/s), advanced power efficiency, and small form factor.