71411******S -- RUGGED MILITARY PACKAGING CHASSIS
SIE Computing Solutions, Inc.
Rugged Military Packaging Chassis
71411******S
Description
Bolted Construction
Four Sizes: 1/2, 3/4, full, 1 1/2 ATR
VME64 Backplane Four Slots: 1/2 Size; Eight Slots: 3/4; 12 Slots: Full; 16 Slots: 1 1/2 Size
Power Supplies (Customer Defined)
Top Load Style
-
SIE Computing Solutions, Inc.
Description
Bolted Construction
Four Sizes: 1/2, 3/4, full, 1 1/2 ATR
VME64 Backplane Four Slots: 1/2 Size; Eight Slots: 3/4; 12 Slots: Full; 16 Slots: 1 1/2 Size
Power Supplies (Customer Defined)
Top Load Style
Suppliers
Bolted Construction
Four Sizes: 1/2, 3/4, full, 1 1/2 ATR
VME64 Backplane Four Slots: 1/2 Size; Eight Slots: 3/4; 12 Slots: Full; 16 Slots: 1 1/2 Size
Power Supplies (Customer Defined)
Top Load Style
- Bolted Construction
- Four Sizes: 1/2, 3/4, full, 1 1/2 ATR
- VME64 Backplane Four Slots: 1/2 Size; Eight Slots: 3/4; 12 Slots: Full; 16 Slots: 1 1/2 Size
- Power Supplies (Customer Defined)
- Top Load Style
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
71411******S |
|
Product Name
|
Rugged Military Packaging Chassis |
|
Product Type
|
Chassis
|
|
Mounting Style
|
Desktop
|
|
Backplane Bus
|
VME Bus
|
|
Controls & Indicators
|
Temperature Alarm Indicator; Chassis Fan Failure Indicator
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Chassis
Controls & Indicators
HDD Indicator; Power ON/OFF Indicator
Height
3.86 inch (98 mm)
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
SIE Computing Solutions, Inc.
Product Type
Chassis
Mounting Style
Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus
PISA
View Details