SIE Computing Solutions, Inc. StarFabric Development Kit 685101901

Description
This platform from Carlo Gavazzi integrates the CP-SFX8 Fabric Card with a 2.17 backplane and the 585 Series eight-slot, portable aluminum enclosure. The PICMG 2.17 compliant CP-SFX8 6U Fabric Card lets you implement a centralized fabric topology in a CompactPCI chassis. Features efficient, low (less than 3μs) latency design Offers aggregate bandwidth of 40 Gbps PMC site operates in monarch or non-monarch mode Compatible with MS Windows and Linux Highly serviceable and maintainable, the 9U high 585 Series features a flush card cage accommodating eight 6U x 160mm CompactPCI boards housed in a vertical orientation. The backplanes support IPMB as specified in PICMG 2.9 rev. 1.0, 5.0 or 3.3-volt keying and Hot Swap. Optional 1101.11 compliant 80mm transition I/O cards are supported. One 5.25” x 1.63” device is available on a double-wide carrier card, and two 3.5” x 1.0” devices (one accessible) are available on a single-wide carrier card. One 5.25” x 1.63”, One 3.5” x 1.0” Accessible Peripheral Bay One 3.5” Internal Bay 320W Autosense ATX Power Supply Dual 50/90CFM Fans Accepts Pentium®, Celeron, or Pentium II/III CompactPCI SBCs Hot Swap Compliant
Description
This platform from Carlo Gavazzi integrates the CP-SFX8 Fabric Card with a 2.17 backplane and the 585 Series eight-slot, portable aluminum enclosure. The PICMG 2.17 compliant CP-SFX8 6U Fabric Card lets you implement a centralized fabric topology in a CompactPCI chassis. Features efficient, low (less than 3μs) latency design Offers aggregate bandwidth of 40 Gbps PMC site operates in monarch or non-monarch mode Compatible with MS Windows and Linux Highly serviceable and maintainable, the 9U high 585 Series features a flush card cage accommodating eight 6U x 160mm CompactPCI boards housed in a vertical orientation. The backplanes support IPMB as specified in PICMG 2.9 rev. 1.0, 5.0 or 3.3-volt keying and Hot Swap. Optional 1101.11 compliant 80mm transition I/O cards are supported. One 5.25” x 1.63” device is available on a double-wide carrier card, and two 3.5” x 1.0” devices (one accessible) are available on a single-wide carrier card. One 5.25” x 1.63”, One 3.5” x 1.0” Accessible Peripheral Bay One 3.5” Internal Bay 320W Autosense ATX Power Supply Dual 50/90CFM Fans Accepts Pentium®, Celeron, or Pentium II/III CompactPCI SBCs Hot Swap Compliant

Suppliers

Company
Product
Description
Supplier Links
StarFabric Development Kit - 685101901 - SIE Computing Solutions, Inc.
Brockton, MA, USA
StarFabric Development Kit
685101901
StarFabric Development Kit 685101901
This platform from Carlo Gavazzi integrates the CP-SFX8 Fabric Card with a 2.17 backplane and the 585 Series eight-slot, portable aluminum enclosure. The PICMG 2.17 compliant CP-SFX8 6U Fabric Card lets you implement a centralized fabric topology in a CompactPCI chassis. Features efficient, low (less than 3μs) latency design Offers aggregate bandwidth of 40 Gbps PMC site operates in monarch or non-monarch mode Compatible with MS Windows and Linux Highly serviceable and maintainable, the 9U high 585 Series features a flush card cage accommodating eight 6U x 160mm CompactPCI boards housed in a vertical orientation. The backplanes support IPMB as specified in PICMG 2.9 rev. 1.0, 5.0 or 3.3-volt keying and Hot Swap. Optional 1101.11 compliant 80mm transition I/O cards are supported. One 5.25” x 1.63” device is available on a double-wide carrier card, and two 3.5” x 1.0” devices (one accessible) are available on a single-wide carrier card. One 5.25” x 1.63”, One 3.5” x 1.0” Accessible Peripheral Bay One 3.5” Internal Bay 320W Autosense ATX Power Supply Dual 50/90CFM Fans Accepts Pentium®, Celeron, or Pentium II/III CompactPCI SBCs Hot Swap Compliant

This platform from Carlo Gavazzi integrates the CP-SFX8 Fabric Card with a 2.17 backplane and the 585 Series eight-slot, portable aluminum

enclosure.

The PICMG 2.17 compliant CP-SFX8 6U Fabric Card lets you implement a centralized fabric topology in a CompactPCI chassis.

Features efficient, low (less than 3μs) latency design

Offers aggregate bandwidth of 40 Gbps

PMC site operates in monarch or non-monarch mode

Compatible with MS Windows and Linux

Highly serviceable and maintainable, the 9U high 585 Series features a flush card cage

accommodating eight 6U x 160mm CompactPCI boards housed in a vertical orientation. The backplanes support IPMB as specified in PICMG 2.9 rev. 1.0, 5.0 or 3.3-volt keying and Hot Swap. Optional 1101.11 compliant 80mm transition I/O cards are supported. One 5.25” x 1.63” device is available on a double-wide carrier card, and two 3.5” x 1.0” devices (one accessible) are available on a single-wide carrier card.

  • One 5.25” x 1.63”, One 3.5” x 1.0” Accessible Peripheral Bay
  • One 3.5” Internal Bay 320W Autosense ATX Power Supply
  • Dual 50/90CFM Fans
  • Accepts Pentium®, Celeron, or Pentium II/III CompactPCI SBCs
  • Hot Swap Compliant
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 685101901
Product Name StarFabric Development Kit
Product Type Chassis
Mounting Style Desktop
Backplane Bus CompactPCI
Controls & Indicators Power ON/OFF Switch
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-30F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
UCS 5U Enclosure - 1050 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details