SIE Computing Solutions, Inc. MicroTCA System 6502A****P*S**R

Description
The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes in two standard configurations: a) one MCH and 9 full-height, single-width AMC's or b) one MCH, 6 full-height, single-width and 6 half-height, single-width AMC's. A range of other customizable configurations for single and double width, full and half-height Advanced Mezzanine Card (AMC) slots can also be achieved. The 650 Series features a 6hp MicroTCA Carrier Hub (MCH) and a 12-port backplane with base fabric connectivity that supports the AMC.2 1000BASE-BX fabric and SATA backplane connectivity. Push pull cooling thermal management provides 40 watts per AMC slot. An intelligent fan controller board monitors and controls fan speed based on inlet and outlet exhaust temperatures. AMC power control is provided by a rear-mount MicroTCA Power Module that is coupled with a low cost 600 watt universal input AC power supply. The 650 Series systems are designed to meet: RoHS, FCC Class A/B, UL 60950, and CE requirements and is ideal for applications in VolP nodes, modular telco line units, Ethernet hubs, Wi-Fi and Wi-Max radio boxes. Multiple configurations support half and full height, single and double width AMCs Up to 12 AMCs can be configured into a 2U rack space Push Pull controlled and monitored thermal management system for 40 watts per AMC MCH and a 12-port backplane with base fabric connectivity support AMC2 1000BASE-BX fabric and SATA backplane connectivity 600 watt universal input AC power supply
Description
The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes in two standard configurations: a) one MCH and 9 full-height, single-width AMC's or b) one MCH, 6 full-height, single-width and 6 half-height, single-width AMC's. A range of other customizable configurations for single and double width, full and half-height Advanced Mezzanine Card (AMC) slots can also be achieved. The 650 Series features a 6hp MicroTCA Carrier Hub (MCH) and a 12-port backplane with base fabric connectivity that supports the AMC.2 1000BASE-BX fabric and SATA backplane connectivity. Push pull cooling thermal management provides 40 watts per AMC slot. An intelligent fan controller board monitors and controls fan speed based on inlet and outlet exhaust temperatures. AMC power control is provided by a rear-mount MicroTCA Power Module that is coupled with a low cost 600 watt universal input AC power supply. The 650 Series systems are designed to meet: RoHS, FCC Class A/B, UL 60950, and CE requirements and is ideal for applications in VolP nodes, modular telco line units, Ethernet hubs, Wi-Fi and Wi-Max radio boxes. Multiple configurations support half and full height, single and double width AMCs Up to 12 AMCs can be configured into a 2U rack space Push Pull controlled and monitored thermal management system for 40 watts per AMC MCH and a 12-port backplane with base fabric connectivity support AMC2 1000BASE-BX fabric and SATA backplane connectivity 600 watt universal input AC power supply

Suppliers

Company
Product
Description
Supplier Links
MicroTCA System - 6502A****P*S**R - SIE Computing Solutions, Inc.
Brockton, MA, USA
MicroTCA System
6502A****P*S**R
MicroTCA System 6502A****P*S**R
The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes in two standard configurations: a) one MCH and 9 full-height, single-width AMC's or b) one MCH, 6 full-height, single-width and 6 half-height, single-width AMC's. A range of other customizable configurations for single and double width, full and half-height Advanced Mezzanine Card (AMC) slots can also be achieved. The 650 Series features a 6hp MicroTCA Carrier Hub (MCH) and a 12-port backplane with base fabric connectivity that supports the AMC.2 1000BASE-BX fabric and SATA backplane connectivity. Push pull cooling thermal management provides 40 watts per AMC slot. An intelligent fan controller board monitors and controls fan speed based on inlet and outlet exhaust temperatures. AMC power control is provided by a rear-mount MicroTCA Power Module that is coupled with a low cost 600 watt universal input AC power supply. The 650 Series systems are designed to meet: RoHS, FCC Class A/B, UL 60950, and CE requirements and is ideal for applications in VolP nodes, modular telco line units, Ethernet hubs, Wi-Fi and Wi-Max radio boxes. Multiple configurations support half and full height, single and double width AMCs Up to 12 AMCs can be configured into a 2U rack space Push Pull controlled and monitored thermal management system for 40 watts per AMC MCH and a 12-port backplane with base fabric connectivity support AMC2 1000BASE-BX fabric and SATA backplane connectivity 600 watt universal input AC power supply

The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes in two standard configurations: a) one MCH and 9 full-height, single-width AMC's or b) one MCH, 6 full-height, single-width and 6 half-height, single-width AMC's. A range of other customizable configurations for single and double width, full and half-height Advanced Mezzanine Card (AMC) slots can also be achieved. The 650 Series features a 6hp MicroTCA Carrier Hub (MCH) and a 12-port backplane with base fabric connectivity that supports the AMC.2 1000BASE-BX fabric and SATA backplane connectivity. Push pull cooling thermal management provides 40 watts per AMC slot. An intelligent fan controller board monitors and controls fan speed based on inlet and outlet exhaust temperatures. AMC power control is provided by a rear-mount MicroTCA Power Module that is coupled with a low cost 600 watt universal input AC power supply. The 650 Series systems are designed to meet: RoHS, FCC Class A/B, UL 60950, and CE requirements and is ideal for applications in VolP nodes, modular telco line units, Ethernet hubs, Wi-Fi and Wi-Max radio boxes.

  • Multiple configurations support half and full height, single and double width AMCs
  • Up to 12 AMCs can be configured into a
  • 2U rack space
  • Push Pull controlled and monitored thermal management system for 40 watts per AMC
  • MCH and a 12-port backplane with base fabric connectivity support AMC2 1000BASE-BX fabric and SATA backplane connectivity
  • 600 watt universal input AC power supply
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 6502A****P*S**R
Product Name MicroTCA System
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus MicroTCA
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
HA Enclosure - 5059ANL12SK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus VME64x
View Details