SIE Computing Solutions, Inc. PCI/ISA Enclosure 587612012

Description
Highly configurable, the 587 Series features a variety of PICMG compliant PCI/ISA 20 slot passive backplanes and three peripheral bay options. The first option provides a 3.5” floppy drive bay with two front accessible 5.25/3.5” half-height peripheral bays located behind a lockable door. The second option provides two 3.5” floppy drive bays and four front accessible 5.25/3.5” half-height peripheral bays. The third option provides a 3.5” floppy drive bay, two front accessible 5.25/3.5” half-height bays, and six 3.5” half-height SCSI SCA Hot Swap bays. The SCSI SCA backplane has two 68 pin SCSI-3 connectors and six SCA-2 SCSI-3 connectors and provides SCSI ID select type (via mini-DIP switches). Split/segmented backplane use is built-in; front accessible reset switches, keyboard and mouse connectors, and a speaker are standard. Single and dual Celeron or Pentium III processor based single board computers are supported. The quad N+1 (600W + 200W), auto-sensing (90-264 VAC), ATX-type power supply provides 60A @ +5V, 48A @ +3.3V, 24A @ +12V, 1.5A @ -5V, and 3A @ -12V. This supply is also used in a redundant, N+1, load-sharing, Hot Swap mode. The four Hot Swappable modules provide 600W output and 200W spare. The power supply modules are cableless and slide into a power supply interface board via self-aligning blind-mate connectors. Scalable performance. Carlo Gavazzi’s 587 Series PCI/ISA enclosure is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. 10.5”H x 19”W x 18”D Chassis (267mm x 483mm x 457mm) 20-slot ISA or PCI/ISA Passive PICMG® Compliant Backplanes IDE and SCSI-SCA Bus Peripheral Bay Configurations Cableless N+1 Redundant Hot Swap AC Power Supplies Cableless Hot Swap Fan Modules System Monitor w/ Status Display Accepts Celeron® or Pentium® III SBCs
Description
Highly configurable, the 587 Series features a variety of PICMG compliant PCI/ISA 20 slot passive backplanes and three peripheral bay options. The first option provides a 3.5” floppy drive bay with two front accessible 5.25/3.5” half-height peripheral bays located behind a lockable door. The second option provides two 3.5” floppy drive bays and four front accessible 5.25/3.5” half-height peripheral bays. The third option provides a 3.5” floppy drive bay, two front accessible 5.25/3.5” half-height bays, and six 3.5” half-height SCSI SCA Hot Swap bays. The SCSI SCA backplane has two 68 pin SCSI-3 connectors and six SCA-2 SCSI-3 connectors and provides SCSI ID select type (via mini-DIP switches). Split/segmented backplane use is built-in; front accessible reset switches, keyboard and mouse connectors, and a speaker are standard. Single and dual Celeron or Pentium III processor based single board computers are supported. The quad N+1 (600W + 200W), auto-sensing (90-264 VAC), ATX-type power supply provides 60A @ +5V, 48A @ +3.3V, 24A @ +12V, 1.5A @ -5V, and 3A @ -12V. This supply is also used in a redundant, N+1, load-sharing, Hot Swap mode. The four Hot Swappable modules provide 600W output and 200W spare. The power supply modules are cableless and slide into a power supply interface board via self-aligning blind-mate connectors. Scalable performance. Carlo Gavazzi’s 587 Series PCI/ISA enclosure is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. 10.5”H x 19”W x 18”D Chassis (267mm x 483mm x 457mm) 20-slot ISA or PCI/ISA Passive PICMG® Compliant Backplanes IDE and SCSI-SCA Bus Peripheral Bay Configurations Cableless N+1 Redundant Hot Swap AC Power Supplies Cableless Hot Swap Fan Modules System Monitor w/ Status Display Accepts Celeron® or Pentium® III SBCs

Suppliers

Company
Product
Description
Supplier Links
PCI/ISA Enclosure - 587612012 - SIE Computing Solutions, Inc.
Brockton, MA, USA
PCI/ISA Enclosure
587612012
PCI/ISA Enclosure 587612012
Highly configurable, the 587 Series features a variety of PICMG compliant PCI/ISA 20 slot passive backplanes and three peripheral bay options. The first option provides a 3.5” floppy drive bay with two front accessible 5.25/3.5” half-height peripheral bays located behind a lockable door. The second option provides two 3.5” floppy drive bays and four front accessible 5.25/3.5” half-height peripheral bays. The third option provides a 3.5” floppy drive bay, two front accessible 5.25/3.5” half-height bays, and six 3.5” half-height SCSI SCA Hot Swap bays. The SCSI SCA backplane has two 68 pin SCSI-3 connectors and six SCA-2 SCSI-3 connectors and provides SCSI ID select type (via mini-DIP switches). Split/segmented backplane use is built-in; front accessible reset switches, keyboard and mouse connectors, and a speaker are standard. Single and dual Celeron or Pentium III processor based single board computers are supported. The quad N+1 (600W + 200W), auto-sensing (90-264 VAC), ATX-type power supply provides 60A @ +5V, 48A @ +3.3V, 24A @ +12V, 1.5A @ -5V, and 3A @ -12V. This supply is also used in a redundant, N+1, load-sharing, Hot Swap mode. The four Hot Swappable modules provide 600W output and 200W spare. The power supply modules are cableless and slide into a power supply interface board via self-aligning blind-mate connectors. Scalable performance. Carlo Gavazzi’s 587 Series PCI/ISA enclosure is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. 10.5”H x 19”W x 18”D Chassis (267mm x 483mm x 457mm) 20-slot ISA or PCI/ISA Passive PICMG® Compliant Backplanes IDE and SCSI-SCA Bus Peripheral Bay Configurations Cableless N+1 Redundant Hot Swap AC Power Supplies Cableless Hot Swap Fan Modules System Monitor w/ Status Display Accepts Celeron® or Pentium® III SBCs

Highly configurable, the 587 Series features a variety of PICMG compliant PCI/ISA 20 slot passive backplanes and three peripheral bay options. The first option provides a 3.5” floppy drive bay with two front accessible 5.25/3.5” half-height peripheral bays located behind a lockable door. The second option provides two 3.5” floppy drive bays and four front accessible 5.25/3.5” half-height peripheral bays. The third option provides a 3.5” floppy drive bay, two front accessible 5.25/3.5” half-height bays, and six 3.5” half-height SCSI SCA Hot Swap bays. The SCSI SCA backplane has two 68 pin SCSI-3 connectors and six SCA-2 SCSI-3 connectors and provides SCSI ID select type (via mini-DIP switches). Split/segmented backplane use is built-in; front accessible reset switches, keyboard and mouse connectors, and a speaker are standard. Single and dual Celeron or Pentium III processor based single board computers are supported. The quad N+1 (600W + 200W), auto-sensing (90-264 VAC), ATX-type power supply provides 60A @ +5V, 48A @ +3.3V, 24A @ +12V, 1.5A @ -5V, and 3A @ -12V. This supply is also used in a redundant, N+1, load-sharing, Hot Swap mode. The four Hot Swappable modules provide 600W output and 200W spare. The power supply modules are cableless and slide into a power supply interface board via self-aligning blind-mate connectors. Scalable performance. Carlo Gavazzi’s 587 Series PCI/ISA enclosure is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets.

  • 10.5”H x 19”W x 18”D Chassis (267mm x 483mm x 457mm)
  • 20-slot ISA or PCI/ISA Passive PICMG® Compliant Backplanes
  • IDE and SCSI-SCA Bus Peripheral Bay Configurations
  • Cableless N+1 Redundant Hot Swap AC Power Supplies
  • Cableless Hot Swap Fan Modules
  • System Monitor w/ Status Display
  • Accepts Celeron® or Pentium® III SBCs
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 587612012
Product Name PCI/ISA Enclosure
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus PISA
Controls & Indicators RESET Switch; Power ON/OFF Switch; Temperature Alarm Indicator; Chassis Fan Failure Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

2U Rackmount Chassis for ATX and uATX Motherboard - ACP-2020G-85Z - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
PCI/ISA Rackmount Enclosure - 503451000*D - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Desktop
Backplane Bus ISA/EISA
View Details