SIE Computing Solutions, Inc. PCI/ISA Rackmount Enclosure 583451003

Description
The 583 Series is a 19-inch industrial-strength 7” High - 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There is a 3.5” x 1” floppy drive bay, three horizontal front accessible 5.25”/3.5” half-height peripheral bays and one 3.5” full-height internal drive bay behind a latchable (optional lock for higher security) transparent Lexan door. The chassis comes with either a 300-Watt switch select or a 320-Watt autoranging 90-264 VAC PS/2 power supply. A positive pressure cooling subsystem (with two 53CFM quiet 12VDC fans, coupled with a removable, washable, foam filter and power supply exhaust fan) ensures optimal, clean airflow through the chassis to remove heat from critical system level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, speaker and four peripheral activity LEDs. The configurable, field replaceable I/O knockout panel includes one 6-pin mini-DIN, one 5-pin DIN (AT), two DB9, two USB, and one 68-pin SCSI. A two-year limited warranty is standard. High quality. Value priced. Carlo Gavazzi’s 583 Series enclosure is designed to meet the needs of embedded and applied computing OEMs & SIs addressing worldwide datacom/telecom, 7”H (4U) x 19”W x 17”D Chassis (178mm x 483mm x 432mm) 10-slot ISA or PCI/ISA Passive Backplane Three Accessible 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bays & Floppy Bay 300/320W Power Supplies Accepts Pentium®, Celeron™ or Pentium®II/III SBCs
Description
The 583 Series is a 19-inch industrial-strength 7” High - 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There is a 3.5” x 1” floppy drive bay, three horizontal front accessible 5.25”/3.5” half-height peripheral bays and one 3.5” full-height internal drive bay behind a latchable (optional lock for higher security) transparent Lexan door. The chassis comes with either a 300-Watt switch select or a 320-Watt autoranging 90-264 VAC PS/2 power supply. A positive pressure cooling subsystem (with two 53CFM quiet 12VDC fans, coupled with a removable, washable, foam filter and power supply exhaust fan) ensures optimal, clean airflow through the chassis to remove heat from critical system level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, speaker and four peripheral activity LEDs. The configurable, field replaceable I/O knockout panel includes one 6-pin mini-DIN, one 5-pin DIN (AT), two DB9, two USB, and one 68-pin SCSI. A two-year limited warranty is standard. High quality. Value priced. Carlo Gavazzi’s 583 Series enclosure is designed to meet the needs of embedded and applied computing OEMs & SIs addressing worldwide datacom/telecom, 7”H (4U) x 19”W x 17”D Chassis (178mm x 483mm x 432mm) 10-slot ISA or PCI/ISA Passive Backplane Three Accessible 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bays & Floppy Bay 300/320W Power Supplies Accepts Pentium®, Celeron™ or Pentium®II/III SBCs

Suppliers

Company
Product
Description
Supplier Links
PCI/ISA Rackmount Enclosure - 583451003 - SIE Computing Solutions, Inc.
Brockton, MA, USA
PCI/ISA Rackmount Enclosure
583451003
PCI/ISA Rackmount Enclosure 583451003
The 583 Series is a 19-inch industrial-strength 7” High - 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There is a 3.5” x 1” floppy drive bay, three horizontal front accessible 5.25”/3.5” half-height peripheral bays and one 3.5” full-height internal drive bay behind a latchable (optional lock for higher security) transparent Lexan door. The chassis comes with either a 300-Watt switch select or a 320-Watt autoranging 90-264 VAC PS/2 power supply. A positive pressure cooling subsystem (with two 53CFM quiet 12VDC fans, coupled with a removable, washable, foam filter and power supply exhaust fan) ensures optimal, clean airflow through the chassis to remove heat from critical system level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, speaker and four peripheral activity LEDs. The configurable, field replaceable I/O knockout panel includes one 6-pin mini-DIN, one 5-pin DIN (AT), two DB9, two USB, and one 68-pin SCSI. A two-year limited warranty is standard. High quality. Value priced. Carlo Gavazzi’s 583 Series enclosure is designed to meet the needs of embedded and applied computing OEMs & SIs addressing worldwide datacom/telecom, 7”H (4U) x 19”W x 17”D Chassis (178mm x 483mm x 432mm) 10-slot ISA or PCI/ISA Passive Backplane Three Accessible 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bays & Floppy Bay 300/320W Power Supplies Accepts Pentium®, Celeron™ or Pentium®II/III SBCs

The 583 Series is a 19-inch industrial-strength 7” High - 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There is a 3.5” x 1” floppy drive bay, three horizontal front accessible 5.25”/3.5” half-height peripheral bays and one 3.5” full-height internal drive bay behind a latchable (optional lock for higher security) transparent Lexan door. The chassis comes with either a 300-Watt switch select or a 320-Watt autoranging 90-264 VAC PS/2 power supply. A positive pressure cooling subsystem (with two 53CFM quiet 12VDC fans, coupled with a removable, washable, foam filter and power supply exhaust fan) ensures optimal, clean airflow through the chassis to remove heat from critical system level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, speaker and four peripheral activity LEDs. The configurable, field replaceable I/O knockout panel includes one 6-pin mini-DIN, one 5-pin DIN (AT), two DB9, two USB, and one 68-pin SCSI. A two-year limited warranty is standard. High quality. Value priced. Carlo Gavazzi’s 583 Series enclosure is designed to meet the needs of embedded and applied computing OEMs & SIs addressing worldwide datacom/telecom,

  • 7”H (4U) x 19”W x 17”D Chassis (178mm x 483mm x 432mm)
  • 10-slot ISA or PCI/ISA Passive Backplane
  • Three Accessible 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bays & Floppy Bay
  • 300/320W Power Supplies
  • Accepts Pentium®, Celeron™ or Pentium®II/III SBCs
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 583451003
Product Name PCI/ISA Rackmount Enclosure
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus PISA
Controls & Indicators RESET Switch; Power ON/OFF Switch; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-30F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
HA Enclosure - 5059DNL05SK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus VME64x
View Details