The 583 Series is a 19-inch industrial-strength 7” High - 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There is a 3.5” x 1” floppy drive bay, three horizontal front accessible 5.25”/3.5” half-height peripheral bays and one 3.5” full-height internal drive bay behind a latchable (optional lock for higher security) transparent Lexan door. The chassis comes with either a 300-Watt switch select or a 320-Watt autoranging 90-264 VAC PS/2 power supply. A positive pressure cooling subsystem (with two 53CFM quiet 12VDC fans, coupled with a removable, washable, foam filter and power supply exhaust fan) ensures optimal, clean airflow through the chassis to remove heat from critical system level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, speaker and four peripheral activity LEDs. The configurable, field replaceable I/O knockout panel includes one 6-pin mini-DIN, one 5-pin DIN (AT), two DB9, two USB, and one 68-pin SCSI. A two-year limited warranty is standard. High quality. Value priced. Carlo Gavazzi’s 583 Series enclosure is designed to meet the needs of embedded and applied computing OEMs & SIs addressing worldwide datacom/telecom,
| SIE Computing Solutions, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | 583421003 |
| Product Name | PCI/ISA Rackmount Enclosure |
| Product Type | Chassis |
| Mounting Style | Rack-mount (optional feature); Desktop (optional feature) |
| Backplane Bus | PISA |
| Controls & Indicators | RESET Switch; Power ON/OFF Switch; Power ON/OFF Indicator |
| Certifications | CE / FCC Certified; Meets UL, CSA, and TUV Requirements |