SIE Computing Solutions, Inc. CompactPCI Enclosure 5822USSPBFC

Description
The 582 Series rackmount enclosure, available in 1.75”(1U) and 3.5” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19” rack cabinet). The enclosure features a 2 slot (1U) or 4 slot (2U) CompactPCI Basic Hotswap and H.110, 2.9 IPMI Compliant backplane, 2 slot 80mm rear transition area. Alarming is available via an Intel ZT7102 IPMI Telecom Alarm Module. The 582 Series comes with hot swap redundant AC or Dual DC Input 200 W power supplies. The 582 Series features a positive pressure cooling scheme, two 7 cfm fans in the card cage area, and one 7 cfm fan in the rear transition area. Front and rear panel ESD jacks come standard fulfilling the requirements of NEBS III. The power On/Off switch is located at the rear. The 582 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. Carlo Gavazzi offers chassis level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 582 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 1.75” (1U) or 3.5” (2U) High x 17” Wide x 12.5” Deep Two-Slot (1U) or 4-Slot (2U) 6U X 160mm / 6U X 80mm CompactPCI Subrack CompactPCI Backplane Basic Hot Swap Compliant H.110 Compliant 2.9 IPMI Compliant Integrated Power Backplane Integrated Alarm Slot Hot Pluggable Intel ZT 7102 Hot Pluggable Cooling Designed to Meet NEBS Level III
Description
The 582 Series rackmount enclosure, available in 1.75”(1U) and 3.5” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19” rack cabinet). The enclosure features a 2 slot (1U) or 4 slot (2U) CompactPCI Basic Hotswap and H.110, 2.9 IPMI Compliant backplane, 2 slot 80mm rear transition area. Alarming is available via an Intel ZT7102 IPMI Telecom Alarm Module. The 582 Series comes with hot swap redundant AC or Dual DC Input 200 W power supplies. The 582 Series features a positive pressure cooling scheme, two 7 cfm fans in the card cage area, and one 7 cfm fan in the rear transition area. Front and rear panel ESD jacks come standard fulfilling the requirements of NEBS III. The power On/Off switch is located at the rear. The 582 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. Carlo Gavazzi offers chassis level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 582 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 1.75” (1U) or 3.5” (2U) High x 17” Wide x 12.5” Deep Two-Slot (1U) or 4-Slot (2U) 6U X 160mm / 6U X 80mm CompactPCI Subrack CompactPCI Backplane Basic Hot Swap Compliant H.110 Compliant 2.9 IPMI Compliant Integrated Power Backplane Integrated Alarm Slot Hot Pluggable Intel ZT 7102 Hot Pluggable Cooling Designed to Meet NEBS Level III

Suppliers

Company
Product
Description
Supplier Links
CompactPCI Enclosure - 5822USSPBFC - SIE Computing Solutions, Inc.
Brockton, MA, USA
CompactPCI Enclosure
5822USSPBFC
CompactPCI Enclosure 5822USSPBFC
The 582 Series rackmount enclosure, available in 1.75”(1U) and 3.5” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19” rack cabinet). The enclosure features a 2 slot (1U) or 4 slot (2U) CompactPCI Basic Hotswap and H.110, 2.9 IPMI Compliant backplane, 2 slot 80mm rear transition area. Alarming is available via an Intel ZT7102 IPMI Telecom Alarm Module. The 582 Series comes with hot swap redundant AC or Dual DC Input 200 W power supplies. The 582 Series features a positive pressure cooling scheme, two 7 cfm fans in the card cage area, and one 7 cfm fan in the rear transition area. Front and rear panel ESD jacks come standard fulfilling the requirements of NEBS III. The power On/Off switch is located at the rear. The 582 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. Carlo Gavazzi offers chassis level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 582 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 1.75” (1U) or 3.5” (2U) High x 17” Wide x 12.5” Deep Two-Slot (1U) or 4-Slot (2U) 6U X 160mm / 6U X 80mm CompactPCI Subrack CompactPCI Backplane Basic Hot Swap Compliant H.110 Compliant 2.9 IPMI Compliant Integrated Power Backplane Integrated Alarm Slot Hot Pluggable Intel ZT 7102 Hot Pluggable Cooling Designed to Meet NEBS Level III

The 582 Series rackmount enclosure, available in 1.75”(1U) and 3.5” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19” rack cabinet). The enclosure features a 2 slot (1U) or 4 slot (2U) CompactPCI Basic Hotswap and H.110, 2.9 IPMI Compliant backplane, 2 slot 80mm rear transition area. Alarming is available via an Intel ZT7102 IPMI Telecom Alarm Module. The 582 Series comes with hot swap redundant AC or Dual DC Input 200 W power supplies. The 582 Series features a positive pressure cooling scheme, two 7 cfm fans in the card cage area, and one 7 cfm fan in the rear transition area. Front and rear panel ESD jacks come standard fulfilling the requirements of NEBS III. The power On/Off switch is located at the rear. The 582 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. Carlo Gavazzi offers chassis level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 582 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications.

  • 1.75” (1U) or 3.5” (2U) High x 17” Wide x 12.5” Deep
  • Two-Slot (1U) or 4-Slot (2U) 6U X 160mm / 6U X 80mm
  • CompactPCI Subrack
  • CompactPCI Backplane
  • Basic Hot Swap Compliant
  • H.110 Compliant
  • 2.9 IPMI Compliant
  • Integrated Power Backplane
  • Integrated Alarm Slot
  • Hot Pluggable Intel ZT 7102
  • Hot Pluggable Cooling
  • Designed to Meet NEBS Level III
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 5822USSPBFC
Product Name CompactPCI Enclosure
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
Form Factor 6U x 160mm (B-Size)
Controls & Indicators Power ON/OFF Switch
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis with front I/O Interfaces for mATX Motherboard - IPC-5120-25D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis R2312WTXXX -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details