SIE Computing Solutions, Inc. CompactPCI Enclosure 5550*****FK

Description
Carlo Gavazzi’s 555 Series is a 19-inch rackmountable/bechto p 17.5” high by 16” deep industrial enclosure that can be configured to meet your needs. There are 21 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots, which allow for a variety of configurations. The enclosure is designed to support Hot Swap and N+1 with three front-pluggable 600w power supplies and AC or Dual DC input. Redundant front-pluggable positive pressure/evacuation cooling scheme with six 3 wire 12VDC 110 cfm fans and tach alarm output provides low MTTR, high reliability, and redundancy. Front accessible power supplies are equipped with a DC good/fail LEDs, as well as individual cooling fans. All components including power supplies, fans, and the backplane support IPMI management and alarming. ESD jacks are located on the front and rear panels with telecom and NEBS compliance in mind. The 555 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. CG Mupac offers enclosure level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 555 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 17.5” H (10U) x 17” W x 16” D 21-Slot 6U x 160mm / 6U x 80mm IEEE 1101.10 / 1101.11 Compliant CompactPCI Subrack Power: Hot Swap, 1200 W N + 1 (3) 600W AC or dual DC input IPMI Cooling: Front removable • NEBS filtered Push/pull redundant • High power compatible Fully redundant / Hot swap 999.99 Multiple plug-in peripheral options/configuratio ns available 21 Slot 2.16 / 2.17 Configurations available
Description
Carlo Gavazzi’s 555 Series is a 19-inch rackmountable/bechto p 17.5” high by 16” deep industrial enclosure that can be configured to meet your needs. There are 21 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots, which allow for a variety of configurations. The enclosure is designed to support Hot Swap and N+1 with three front-pluggable 600w power supplies and AC or Dual DC input. Redundant front-pluggable positive pressure/evacuation cooling scheme with six 3 wire 12VDC 110 cfm fans and tach alarm output provides low MTTR, high reliability, and redundancy. Front accessible power supplies are equipped with a DC good/fail LEDs, as well as individual cooling fans. All components including power supplies, fans, and the backplane support IPMI management and alarming. ESD jacks are located on the front and rear panels with telecom and NEBS compliance in mind. The 555 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. CG Mupac offers enclosure level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 555 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 17.5” H (10U) x 17” W x 16” D 21-Slot 6U x 160mm / 6U x 80mm IEEE 1101.10 / 1101.11 Compliant CompactPCI Subrack Power: Hot Swap, 1200 W N + 1 (3) 600W AC or dual DC input IPMI Cooling: Front removable • NEBS filtered Push/pull redundant • High power compatible Fully redundant / Hot swap 999.99 Multiple plug-in peripheral options/configuratio ns available 21 Slot 2.16 / 2.17 Configurations available

Suppliers

Company
Product
Description
Supplier Links
CompactPCI Enclosure - 5550*****FK - SIE Computing Solutions, Inc.
Brockton, MA, USA
CompactPCI Enclosure
5550*****FK
CompactPCI Enclosure 5550*****FK
Carlo Gavazzi’s 555 Series is a 19-inch rackmountable/bechto p 17.5” high by 16” deep industrial enclosure that can be configured to meet your needs. There are 21 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots, which allow for a variety of configurations. The enclosure is designed to support Hot Swap and N+1 with three front-pluggable 600w power supplies and AC or Dual DC input. Redundant front-pluggable positive pressure/evacuation cooling scheme with six 3 wire 12VDC 110 cfm fans and tach alarm output provides low MTTR, high reliability, and redundancy. Front accessible power supplies are equipped with a DC good/fail LEDs, as well as individual cooling fans. All components including power supplies, fans, and the backplane support IPMI management and alarming. ESD jacks are located on the front and rear panels with telecom and NEBS compliance in mind. The 555 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. CG Mupac offers enclosure level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 555 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 17.5” H (10U) x 17” W x 16” D 21-Slot 6U x 160mm / 6U x 80mm IEEE 1101.10 / 1101.11 Compliant CompactPCI Subrack Power: Hot Swap, 1200 W N + 1 (3) 600W AC or dual DC input IPMI Cooling: Front removable • NEBS filtered Push/pull redundant • High power compatible Fully redundant / Hot swap 999.99 Multiple plug-in peripheral options/configuratio ns available 21 Slot 2.16 / 2.17 Configurations available

Carlo Gavazzi’s 555 Series is a 19-inch rackmountable/bechtop 17.5” high by 16” deep industrial enclosure that can be configured to meet your needs. There are 21 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots, which allow for a variety of configurations. The enclosure is designed to support Hot Swap and N+1 with three front-pluggable 600w power supplies and AC or Dual DC input. Redundant front-pluggable positive pressure/evacuation cooling scheme with six 3 wire 12VDC 110 cfm fans and tach alarm output provides low MTTR, high reliability, and redundancy. Front accessible power supplies are equipped with a DC good/fail LEDs, as well as individual cooling fans. All components including power supplies, fans, and the backplane support IPMI management and alarming. ESD jacks are located on the front and rear panels with telecom and NEBS compliance in mind.

The 555 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. CG Mupac offers enclosure level and fully integrated off-the-shelf solutions.

Versatile. Reliable. Carlo Gavazzi’s 555 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications.

  • 17.5” H (10U) x 17” W x 16” D
  • 21-Slot 6U x 160mm / 6U x 80mm IEEE 1101.10 / 1101.11 Compliant CompactPCI Subrack
  • Power:
  • Hot Swap, 1200 W N + 1 (3) 600W AC or dual DC input
  • IPMI
  • Cooling:
  • Front removable • NEBS filtered
  • Push/pull redundant • High power compatible
  • Fully redundant / Hot swap 999.99
  • Multiple plug-in peripheral options/configurations available
  • 21 Slot 2.16 / 2.17 Configurations available
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 5550*****FK
Product Name CompactPCI Enclosure
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
HA Enclosure - 5059CNL05SK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus VME64x
View Details