SIE Computing Solutions, Inc. Vertical Packaging Enclosure 539DM

Description
VXI and SUN vertical load 26.00" (660,4) deep High volume fan, evacuation cooled Up to 20 slots (4 HP) Recess or flush mount front loaded boards Power supplies to 1650 watts Up to 14U high I/O provisions Desktop or rackmount
Description
VXI and SUN vertical load 26.00" (660,4) deep High volume fan, evacuation cooled Up to 20 slots (4 HP) Recess or flush mount front loaded boards Power supplies to 1650 watts Up to 14U high I/O provisions Desktop or rackmount

Suppliers

Company
Product
Description
Supplier Links
Vertical Packaging Enclosure - 539DM - SIE Computing Solutions, Inc.
Brockton, MA, USA
Vertical Packaging Enclosure
539DM
Vertical Packaging Enclosure 539DM
VXI and SUN vertical load 26.00" (660,4) deep High volume fan, evacuation cooled Up to 20 slots (4 HP) Recess or flush mount front loaded boards Power supplies to 1650 watts Up to 14U high I/O provisions Desktop or rackmount
  • VXI and SUN
  • vertical load 26.00" (660,4) deep
  • High volume fan, evacuation cooled
  • Up to 20 slots (4 HP)
  • Recess or flush mount front loaded boards
  • Power supplies to 1650 watts
  • Up to 14U high
  • I/O provisions
  • Desktop or rackmount
Supplier's Site
Vertical Packaging Enclosure - 539DM - SIE Computing Solutions, Inc.
Brockton, MA, USA
Vertical Packaging Enclosure
539DM
Vertical Packaging Enclosure 539DM
VXI and SUN vertical load 26.00" (660,4) deep High volume fan, evacuation cooled Up to 20 slots (4 HP) Recess or flush mount front loaded boards Power supplies to 1650 watts Up to 14U high I/O provisions Desktop or rackmount
  • VXI and SUN
  • vertical load 26.00" (660,4) deep
  • High volume fan, evacuation cooled
  • Up to 20 slots (4 HP)
  • Recess or flush mount front loaded boards
  • Power supplies to 1650 watts
  • Up to 14U high
  • I/O provisions
  • Desktop or rackmount
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc. SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages Industrial Chassis and Card Cages
Product Number 539DM 539DM
Product Name Vertical Packaging Enclosure Vertical Packaging Enclosure
Product Type Chassis Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature) Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus VXI/MXI SUN
Controls & Indicators RESET Switch; Power ON/OFF Switch; Temperature Alarm Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator RESET Switch; Power ON/OFF Switch; Temperature Alarm Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Rugged Military Packaging Chassis - 709*K - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus MBII
View Details