SIE Computing Solutions, Inc. Rackmount RAID Array 5174BSCSI

Description
The 517 Series is a 17-inch (7” high, 17” deep) industrial-strength rackmount/benchtop chassis featuring an 8-slot SCSI active backplane. Eight hot-swappable, front-accessible 3.5” drive shuttles are provided. In addition, single front-accessible 5.25” and single, buried, top-accessible 3.5” drive mounting provisions are provided. The chassis comes with dual redundant, 250 Watt, voltage-selectable, hot-swappable, rear-accessible AC power supplies (DC input is also available). A positive pressure cooling subsystem with two independently removable 53 CFM quiet 12VDC fans, coupled with a removable foam dust filter, is complemented by a power supply exhaust fan that ensures optimal clean airflow through the chassis to remove heat from drive shuttles. Standard front panel controls/indicators include power ON/OFF, power supply status indicator, and eight peripheral activity LEDs. The 517 is the first in the industry to offer rear I/O knockout panels that eliminate I/O subplates. The knockouts provided are quad 68-pin SCSI. A two-year limited warranty is standard. 7"H (4U) x 17"W x 17"D Chassis 8-slot SCA SCSI-III LVD Backplane AC or DC Redundant Hot Swap 250W Power Supplies Quick Access Air Filter Eight Hot-Swappable SCA SCSI III LVD 3.5" Drives One Front Access 5.25" Half-Height Drive Bay & One Internal 3.5" Drive. Single Tool and Single Screw Accessibility Rear I/O Panel Front Drive Indicator/Activity LEDs
Description
The 517 Series is a 17-inch (7” high, 17” deep) industrial-strength rackmount/benchtop chassis featuring an 8-slot SCSI active backplane. Eight hot-swappable, front-accessible 3.5” drive shuttles are provided. In addition, single front-accessible 5.25” and single, buried, top-accessible 3.5” drive mounting provisions are provided. The chassis comes with dual redundant, 250 Watt, voltage-selectable, hot-swappable, rear-accessible AC power supplies (DC input is also available). A positive pressure cooling subsystem with two independently removable 53 CFM quiet 12VDC fans, coupled with a removable foam dust filter, is complemented by a power supply exhaust fan that ensures optimal clean airflow through the chassis to remove heat from drive shuttles. Standard front panel controls/indicators include power ON/OFF, power supply status indicator, and eight peripheral activity LEDs. The 517 is the first in the industry to offer rear I/O knockout panels that eliminate I/O subplates. The knockouts provided are quad 68-pin SCSI. A two-year limited warranty is standard. 7"H (4U) x 17"W x 17"D Chassis 8-slot SCA SCSI-III LVD Backplane AC or DC Redundant Hot Swap 250W Power Supplies Quick Access Air Filter Eight Hot-Swappable SCA SCSI III LVD 3.5" Drives One Front Access 5.25" Half-Height Drive Bay & One Internal 3.5" Drive. Single Tool and Single Screw Accessibility Rear I/O Panel Front Drive Indicator/Activity LEDs

Suppliers

Company
Product
Description
Supplier Links
Rackmount RAID Array - 5174BSCSI - SIE Computing Solutions, Inc.
Brockton, MA, USA
Rackmount RAID Array
5174BSCSI
Rackmount RAID Array 5174BSCSI
The 517 Series is a 17-inch (7” high, 17” deep) industrial-strength rackmount/benchtop chassis featuring an 8-slot SCSI active backplane. Eight hot-swappable, front-accessible 3.5” drive shuttles are provided. In addition, single front-accessible 5.25” and single, buried, top-accessible 3.5” drive mounting provisions are provided. The chassis comes with dual redundant, 250 Watt, voltage-selectable, hot-swappable, rear-accessible AC power supplies (DC input is also available). A positive pressure cooling subsystem with two independently removable 53 CFM quiet 12VDC fans, coupled with a removable foam dust filter, is complemented by a power supply exhaust fan that ensures optimal clean airflow through the chassis to remove heat from drive shuttles. Standard front panel controls/indicators include power ON/OFF, power supply status indicator, and eight peripheral activity LEDs. The 517 is the first in the industry to offer rear I/O knockout panels that eliminate I/O subplates. The knockouts provided are quad 68-pin SCSI. A two-year limited warranty is standard. 7"H (4U) x 17"W x 17"D Chassis 8-slot SCA SCSI-III LVD Backplane AC or DC Redundant Hot Swap 250W Power Supplies Quick Access Air Filter Eight Hot-Swappable SCA SCSI III LVD 3.5" Drives One Front Access 5.25" Half-Height Drive Bay & One Internal 3.5" Drive. Single Tool and Single Screw Accessibility Rear I/O Panel Front Drive Indicator/Activity LEDs

The 517 Series is a 17-inch (7” high, 17” deep) industrial-strength rackmount/benchtop chassis featuring an 8-slot SCSI active backplane. Eight hot-swappable, front-accessible 3.5” drive shuttles are provided. In addition, single front-accessible 5.25” and single, buried, top-accessible 3.5” drive mounting provisions are provided. The chassis comes with dual redundant, 250 Watt, voltage-selectable, hot-swappable, rear-accessible AC power supplies (DC input is also available). A positive pressure cooling subsystem with two independently removable 53 CFM quiet 12VDC fans, coupled with a removable foam dust filter, is complemented by a power supply exhaust fan that ensures optimal clean airflow through the chassis to remove heat from drive shuttles.

Standard front panel controls/indicators include power ON/OFF, power supply status indicator, and eight peripheral activity LEDs. The 517 is the first in the industry to offer rear I/O knockout panels that eliminate I/O subplates. The knockouts provided are quad 68-pin SCSI. A two-year limited warranty is standard.

  • 7"H (4U) x 17"W x 17"D Chassis
  • 8-slot SCA SCSI-III LVD Backplane
  • AC or DC Redundant Hot Swap 250W Power Supplies
  • Quick Access Air Filter
  • Eight Hot-Swappable SCA SCSI III LVD 3.5" Drives
  • One Front Access 5.25" Half-Height Drive Bay & One Internal 3.5" Drive.
  • Single Tool and Single Screw Accessibility
  • Rear I/O Panel
  • Front Drive Indicator/Activity LEDs
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 5174BSCSI
Product Name Rackmount RAID Array
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus SCSI
Controls & Indicators Power ON/OFF Switch; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042CE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Vertical Board Enclosure - 529*M - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus MBII
View Details